EN
  • EN
  • DE

MVF60NN152CMK50

Part No MVF60NN152CMK50
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MCU 32BIT ROMLESS 364MAPBGA  /  ARM® Cortex®-A5 + Cortex®-M4 Microprocessor IC series 2 Core, 32-Bit 500MHz, 167MHz 364-LFBGA (17x17)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr NXP USA Inc.
Series Vybrid, VF6xx
Package Tray
Core Processor ARM® Cortex®-A5 + Cortex®-M4
Number of Cores/Bus Width 2 Core, 32-Bit
Speed 500MHz, 167MHz
Co-Processors/DSP Multimedia; NEON™ MPE
RAM Controllers LPDDR2, DDR3, DRAM
Graphics Acceleration Yes
Display & Interface Controllers DCU, GPU, LCD, VideoADC, VIU
Ethernet 10/100Mbps (2)
USB USB 2.0 OTG + PHY (1)
Voltage - I/O 3.3V
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 364-LFBGA
Supplier Device Package 364-LFBGA (17x17)
Additional Interfaces CAN, I²C, IrDA, LIN, SCI, SDHC, SPI, UART/USART
Base Product Number MVF60
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 568-14983,935339744551,MVF60NN152CMK50-ND
Standard Package 90
Win Source Part Number 1214646-MVF60NN152CMK50
Ultra Librarian 3D Model Ultra Librarian MVF60NN152CMK50 CAD Model

Description

Introducing the NXP MVF60NN152CMK50 Processor

The NXP MVF60NN152CMK50 is a state-of-the-art microprocessor that is part of NXP's Vybrid family, designed to meet the demanding requirements of today's embedded applications. This powerful and versatile processor is built to deliver a perfect balance between performance and power efficiency, making it an ideal choice for industrial, automotive, and consumer electronics markets.

Key Features

  • High-Performance Architecture: At the heart of the MVF60NN152CMK50 lies an ARM Cortex-A5 core, running at speeds up to 500 MHz, which provides a robust platform for running high-level operating systems and application code efficiently.
  • Integrated Graphics: The processor comes equipped with an integrated graphics controller that supports a variety of display interfaces, enabling the development of visually rich user interfaces and multimedia applications.
  • On-Chip Memory: With its on-chip memory, including 1.5MB of SRAM and 128KB of ROM, the MVF60NN152CMK50 ensures fast data access and reliable storage for critical system code.
  • Connectivity Options: A wide range of connectivity options is provided, including Ethernet, USB 2.0 OTG, CAN, UART, SPI, and I2C interfaces, allowing for flexible integration into various system designs.
  • Energy Efficiency: Designed with power-sensitive applications in mind, the processor features dynamic voltage and frequency scaling capabilities that help reduce power consumption without compromising performance.
  • Security Features: Security is a top priority, and the MVF60NN152CMK50 incorporates features such as secure boot, cryptographic acceleration, and random number generation to protect sensitive data and ensure secure operations.

Applications

The MVF60NN152CMK50 is versatile enough to support a broad range of applications. It is particularly well-suited for industrial control systems, human-machine interfaces (HMIs), medical devices, smart energy solutions, and automotive infotainment systems. Its integrated features and connectivity options make it a go-to processor for developers looking to create sophisticated systems with tight power and space constraints.

Whether you're designing a compact IoT device or a complex industrial control unit, the NXP MVF60NN152CMK50 provides the performance, integration, and efficiency needed to drive innovation and deliver cutting-edge solutions.

You May Also Be Interested in

IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
AU1550 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FL RISC / Microprocessor IC *
Need more? Email Us
Rochester Electronics
MICROPROCESSOR, 8-BIT, 5MHZ, CMO / Microprocessor IC *
Need more? Email Us
Rochester Electronics
MATH COPROCESSOR, 8 BIT, NMOS, C / Microprocessor IC *
Lowest to $60.5093
IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
Microchip Technology
IC MPU SAM9XE 180MHZ 208QFP
Need more? Email Us
Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT; / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750GL RISC / Microprocessor IC *
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.5747 $70.7241
6+ $19.3433 $116.0598
9+ $18.7388 $168.6492
12+ $18.1344 $217.6128
15+ $17.5299 $262.9485
20+ $15.7165 $314.3300
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 450 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess