EN
  • EN
  • DE

N74F112N

Part No N74F112N
Manufacturer NXP / Nexperia
Description Dual J-K negative edge-triggered flip-flop
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1229207-N74F112N
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian N74F112N CAD Model

Description

Overview of N74F112N Dual J-K Flip-Flop from NXP

The N74F112N, a high-performance integrated circuit from NXP Semiconductors, is a versatile and reliable component designed for a vast array of digital applications. This dual J-K flip-flop with set and reset is a fundamental building block for sequential logic circuits and is widely used in systems requiring synchronization and state retention.

Key Features

  • Logic Type: The device features two J-K flip-flops with individual J, K, Set, Reset, and Clock inputs.
  • High-Speed Operation: It is characterized by its high-speed performance, which makes it suitable for high-frequency applications.
  • Versatility: The flip-flops can be used independently or in tandem, providing flexibility in implementing various logic functions such as counters, shift registers, and control circuits.
  • Set and Reset Functionality: The direct set and reset inputs are asynchronous, allowing for immediate state changes independent of the clock signal.
  • Output Capability: It offers a standard output drive, which is capable of driving TTL loads.

Electrical Characteristics

The N74F112N operates at a standard 5V power supply, which is typical for TTL logic, ensuring compatibility with a wide range of digital systems. Its low power consumption makes it an efficient choice for power-sensitive designs.

Package and Quality

Enclosed in a standard DIP (Dual In-line Package), the N74F112N is designed for easy insertion into socketed applications or for soldering onto printed circuit boards (PCBs). The product adheres to NXP's commitment to quality and reliability, ensuring stable performance across various environmental conditions.

Applications

With its robust design and high-speed operation, the N74F112N is ideal for use in:

  • Data storage devices
  • Communication systems
  • Processors and microcontrollers
  • Industrial control systems
  • Counting and timing circuits

Overall, the N74F112N from NXP is a critical component for designers who require a reliable and high-performance dual J-K flip-flop for their digital logic applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6759 $60.8310
210+ $0.5546 $116.4660
325+ $0.5373 $174.6225
445+ $0.5200 $231.4000
575+ $0.5027 $289.0525
770+ $0.4507 $347.0390
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess