EN
  • EN
  • DE

TPS62067DSGR

Part No TPS62067DSGR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 2A SYNC 8WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.9V
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 6V
Output Current 2A
Frequency - Switching 3MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-WSON (2x2)
Win Source Part Number 034336-TPS62067DSGR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TPS62067
Introduction Date August 01, 2009
Country of Origin Philippines, Philippines
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS62067DSGR CAD Model

Description

The TPS62067DSGR is a high-efficiency synchronous step-down converter brought to you by Texas Instruments, a leader in semiconductor solutions. This compact and versatile integrated circuit is designed to meet the power management needs of modern portable and battery-powered applications. With its advanced features and robust performance, the TPS62067DSGR is an ideal choice for engineers looking to optimize power consumption and extend battery life.

Key Features

  • High Efficiency: The device boasts a high efficiency of up to 95%, minimizing energy loss and ensuring maximum battery life.
  • Wide Input Voltage Range: It operates over a wide input voltage range from 2.5V to 6V, accommodating various power sources and system voltages.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to Vin, providing flexibility to power a broad range of components.
  • Compact Size: The TPS62067DSGR comes in a small 2x2mm 8-pin SON package, making it suitable for space-constrained applications.
  • Low Dropout Operation: Its excellent transient response allows low dropout operation, ensuring consistent performance even during voltage fluctuations.
  • Power Save Mode: For improved efficiency at light loads, it features a Power Save Mode that reduces quiescent current.

Applications

This versatile component can be used in a variety of applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless LAN and Bluetooth® Devices
  • GPS and Navigation Systems
  • Point-of-Sale Devices

Technical Specifications

Parameter Value
Output Voltage Range 0.8V to Vin
Input Voltage Range 2.5V to 6V
Switching Frequency Up to 2.5MHz
Package 2x2mm 8-pin SON

For detailed information and technical support, please refer to the official Texas Instruments datasheet for the TPS62067DSGR.

You May Also Be Interested in

Texas Instruments
IC REG BUCK 3.3V 3.5A 22VQFN / Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3.5A 22-VFQFN
Lowest to $7.1684
Semtech Corporation
IC REG BUCK ADJUSTABLE 1A 16QFN
Lowest to $2.2394
Texas Instruments
IC REG BUCK ADJ 2A SOT583 / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A SOT-583
Lowest to $3.1194
Texas Instruments
IC REG BUCK 3.3V 3A 6DSBGA
Lowest to $1.6567
Maxim Integrated
36V 4A/5A/6A SYNC LOW IQ BUCK CO / Buck Switching Regulator IC Positive Programmable (Fixed) 0.8V (5V) 1 Output 4A 17-PowerWFQFN
Lowest to $4.9545
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $2.6238
Microchip Technology
IC REG BUCK 1V 600MA 12MLF / Buck Switching Regulator IC Positive Fixed 1V 1 Output 600mA 12-VFDFN Exposed Pad, 12-MLF®
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WQFN / Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 2A 16-WQFN Exposed Pad
Lowest to $6.8210
Analog Devices Inc.
IC REG MULTI CONFG ADJ 20TSSOP / Boost, Charge Pump, Flyback, SEPIC Switching Regulator IC Positive Adjustable 1.202V 1 Output 2.1A (Switch) 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4579 $50.3690
270+ $0.3757 $101.4390
415+ $0.3640 $151.0600
570+ $0.3522 $200.7540
735+ $0.3405 $250.2675
985+ $0.3053 $300.7205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,200 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess