The N74F244BD from NXP Semiconductors is an octal buffer and line driver designed to provide the ultimate balance between speed and power consumption, making it ideal for interfacing with bus lines in a bus-organized system. This high-performance integrated circuit is part of the 74F family, known for its fast speeds, and comes in a robust SOIC-20 package.
Key Features
- High-Speed: The N74F244BD operates at a high speed, which makes it suitable for applications that require fast data transfer and minimal signal delay.
- Low Power Consumption: Despite its speed, the device is designed to be power-efficient, making it an excellent choice for energy-sensitive designs.
- Octal Configuration: With eight independent buffer/line drivers, this IC can handle multiple data channels simultaneously, increasing the efficiency of your system.
- 3-State Outputs: The 3-state outputs ensure that multiple units can be connected to a common bus without the risk of bus contention, as the outputs can be effectively disconnected.
- Non-Inverting Buffers: The device provides true non-inverting buffers, which maintain the integrity of the input signal through to the output.
Applications
The N74F244BD is versatile and can be used in various applications, such as:
- Bus interface or bus buffering in microprocessor and microcontroller-based systems.
- Memory driving for high-capacity memory modules.
- Signal buffering and driving for data communication systems.
- Support for high-speed data acquisition and processing.
Technical Specifications
| Attribute |
Value |
| Package Type |
SOIC-20 |
| Logic Family |
74F |
| Operating Temperature Range |
-40°C to +85°C |
| Supply Voltage |
4.5V to 5.5V |
With its combination of speed, power efficiency, and robust packaging, the N74F244BD is an excellent choice for designers looking to improve the performance and reliability of their digital systems.