EN
  • EN
  • DE

N74F258AN,602

Part No N74F258AN,602
Manufacturer NXP / Nexperia
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DATA SELECTOR/MUX 16-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 74F
Packaging Tube
Part Status Obsolete(EOL)
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 3mA, 24mA
Voltage Supply Source Single Supply
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-DIP
Win Source Part Number 765297-N74F258AN,602
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian N74F258AN,602 CAD Model

Description

The N74F258AN,602 is a high-performance integrated circuit manufactured by NXP Semiconductors, a renowned leader in the semiconductor industry. This product is part of NXP's extensive range of logic devices that are designed to meet the rigorous demands of modern electronic systems. The N74F258AN,602 is a quad 2-input multiplexer that provides the functionality of four individual 2-input multiplexers in a single package, making it an efficient solution for a variety of digital applications.

Key Features

  • Logic Type: The device is a quad 2-input multiplexer which allows for the selection of data from two input sources to a single output, per multiplexer.
  • Package: Housed in a standard 16-pin plastic DIP (Dual In-line Package), the N74F258AN,602 is suitable for through-hole mounting, which makes it easy to integrate into a wide range of electronic circuits.
  • Operating Voltage: It operates at a standard 5V, which is compatible with typical TTL (Transistor-Transistor Logic) levels, ensuring easy interfacing with other TTL logic devices.
  • Speed: The device is designed for high-speed operation, making it ideal for high-performance systems where rapid data processing is essential.
  • Temperature Range: The N74F258AN,602 is built to operate over a broad temperature range, ensuring reliability and stability in diverse operating conditions.

Applications

With its versatile functionality, the N74F258AN,602 can be utilized in a multitude of applications including, but not limited to, data routing, signal gating, control logic, and function generation. Its ability to quickly switch between input signals makes it particularly useful in multiplexing tasks for data acquisition systems, communication interfaces, and computer networks.

Quality and Reliability

NXP Semiconductors is committed to delivering products of the highest quality. The N74F258AN,602 is no exception, and it has undergone rigorous testing to ensure it meets the stringent standards for which NXP is known. Customers can trust in the reliability and performance of this multiplexer for their critical electronic designs.

You May Also Be Interested in

ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess