Introducing the N74F260D Dual 5-input NOR Gate from NXP
The N74F260D is a high-performance, dual 5-input NOR gate integrated circuit brought to you by NXP Semiconductors. This powerful component is designed to deliver fast and reliable logic operations, making it an ideal choice for a wide range of applications in the electronics industry. With its advanced silicon gate CMOS technology, the N74F260D offers a perfect blend of speed and power efficiency, suitable for high-speed logic systems.
Key Features
- Logic Type: Dual 5-input NOR Gate
- Package: The N74F260D is available in a 14-pin SOIC package, providing a compact footprint for space-constrained applications.
- Operating Voltage: It operates at a voltage range of 4.5V to 5.5V, allowing for seamless integration into 5V logic systems.
- High-Speed Performance: This IC is characterized by its fast propagation delay, ensuring quick response times in critical logic operations.
- Power Consumption: Despite its high-speed capabilities, the N74F260D maintains low power dissipation, making it an energy-efficient choice for modern electronic designs.
- Temperature Range: It is designed to operate over a wide temperature range, ensuring reliability and performance under varying environmental conditions.
Applications
The versatility of the N74F260D makes it suitable for a variety of applications, including but not limited to:
- Complex logic functions
- Computing and data processing
- Control systems
- Signal processing
- Telecommunications
Quality and Reliability
NXP Semiconductors is renowned for its commitment to quality, and the N74F260D is no exception. This IC undergoes rigorous testing to ensure it meets the highest industry standards for reliability and performance. Users can trust the N74F260D to perform consistently in even the most demanding applications.
Whether you're designing a new system or upgrading an existing one, the N74F260D from NXP is a smart choice for implementing efficient, high-speed logic operations. With its robust feature set and proven reliability, this dual 5-input NOR gate IC is ready to tackle your most challenging design requirements.