EN
  • EN
  • DE

N74F373DB

Part No N74F373DB
Manufacturer NXP / Nexperia
Description Octal transparent latch 3-State
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1229254-N74F373DB
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian N74F373DB CAD Model

Description

The N74F373DB from NXP Semiconductors is a high-performance integrated circuit that belongs to the family of octal transparent D-type latches. This device is designed with the intention of providing a temporary storage solution for 8-bit information in digital systems. The transparent nature of the latches allows data to flow directly through when the latch enable (LE) input is high, and data is retained when LE is low.

Key Features

  • Octal D-Type Latch: Features eight latches in a single package for efficient data handling.
  • Transparent Mode: When LE is high, the latches are transparent, and data can pass through seamlessly.
  • Storage Mode: When LE is low, the data present at the D-inputs during the transition is stored.
  • Output Control: Equipped with an Output Enable (OE) input that, when low, allows data to be outputted from the latches.
  • High-Speed Operation: Designed for fast performance, which is critical in modern digital applications.
  • Standard Pin Configuration: The N74F373DB comes in a standard package that is compatible with existing board layouts.
  • Low Power Consumption: Engineered to operate with minimal power draw, making it suitable for power-sensitive designs.

Applications

The N74F373DB is utilized in a wide array of digital systems where temporary data storage is required. Some common applications include:

  • Buffering data for CPUs or other processing units.
  • Storing configuration settings for digital systems.
  • Serving as a holding register in data transfer operations.
  • Supporting bus interface implementations.

Technical Specifications

The device operates with a typical supply voltage of 5V, which is common in TTL logic families. It has a broad operating temperature range, ensuring reliability and performance under varying environmental conditions. The N74F373DB is available in a DB package, which is a plastic dual in-line package with a standard footprint for easy integration into a variety of circuit designs.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess