EN
  • EN
  • DE

N74F32N

Part No N74F32N
Manufacturer NXP / Nexperia
Description Quad 2-input OR gate
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Supply and Demand Status Limited
Popularity Medium
Manufacturer Homepage www.nxp.com
Win Source Part Number 1229252-N74F32N
Manufacturer NXP
Ultra Librarian 3D Model Ultra Librarian N74F32N CAD Model

Description

Introducing the N74F32N Quad 2-Input OR Gate from NXP Semiconductors

The N74F32N, crafted by the renowned NXP Semiconductors, is a high-performance integrated circuit that embodies the functionality of a quad 2-input positive OR gate. This component is designed to meet the demands of a wide range of digital applications, offering both speed and reliability in a compact DIP-14 package. The N74F32N is an essential building block in digital electronics, finding its place in systems where logic combination operations are required.

Key Features of the N74F32N

  • Logic Type: The N74F32N integrates four independent 2-input OR gates, providing the ability to perform logical addition functions, which is fundamental in digital circuitry.
  • High-Speed Performance: Engineered for rapid response, the N74F32N boasts a typical propagation delay that ensures swift processing of logic signals, making it suitable for high-speed computing and processing tasks.
  • Power Supply: This OR gate operates at a standard supply voltage of 5V, compatible with typical TTL (Transistor-Transistor Logic) levels, thus ensuring easy integration into existing digital systems.
  • Output Drive Capability: The N74F32N can drive up to 10 LS-TTL loads, which means it can handle multiple connections without sacrificing performance, making it highly versatile in complex circuits.
  • Operating Temperature Range: It has an operating temperature range of 0°C to 70°C, which ensures reliable operation in a variety of environmental conditions.

Applications

The versatility of the N74F32N allows it to be utilized in a multitude of applications, ranging from simple logic puzzles to more complex systems such as:

  • Computational logic circuits
  • Data processing devices
  • Control systems
  • Alarm systems
  • Signal processing units

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the N74F32N is no exception. It is manufactured using high-grade materials and subjected to rigorous testing to ensure it meets the highest standards of reliability and performance that customers expect from NXP products.

In summary, the N74F32N represents a blend of speed, efficiency, and versatility, making it an ideal choice for designers and engineers looking to create or improve digital systems. With its robust performance and reliable operation, the N74F32N from NXP Semiconductors is a component that stands out in the field of digital logic technology.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3587 $59.1855
395+ $0.2943 $116.2485
610+ $0.2852 $173.9720
840+ $0.2760 $231.8400
1,085+ $0.2667 $289.3695
1,450+ $0.2391 $346.6950
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess