EN
  • EN
  • DE

N74F51D

Part No N74F51D
Manufacturer NXP / Nexperia
Description Dual 2-wide 2-input, 2-wise 3-input AND-OR-invert gate
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1229263-N74F51D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian N74F51D CAD Model

Description

Product Overview: N74F51D from NXP

The N74F51D is a high-performance integrated circuit produced by NXP Semiconductors, a leader in the electronic components industry. This product is part of NXP's extensive range of logic devices and is designed to meet the needs of complex digital systems. The N74F51D offers a dual 2-wide 2-input, AND-OR-INVERT gate, which is essential for various computing and logic applications.

Key Features

  • Logic Type: The device features an AND-OR-INVERT gate, which is a combination of AND, OR, and NOT operations in a single package. This allows for sophisticated logic functions to be performed with minimal component count.
  • Operating Voltage: It operates at a standard 5V, which is compatible with TTL (Transistor-Transistor Logic) levels, ensuring easy integration with other TTL logic devices.
  • High-Speed Performance: The N74F51D is designed for high-speed operation, making it suitable for applications that require quick data processing and fast response times.
  • Power Consumption: Despite its high-speed capabilities, the device maintains low power consumption, which is critical for energy-efficient designs.
  • Package: It comes in a standard SOIC-14 package, which is ideal for space-saving PCB designs and is widely used in the industry, ensuring compatibility with standard manufacturing processes.
  • Temperature Range: The device is designed to operate over a wide temperature range, making it suitable for industrial and automotive applications that require robust performance under varying environmental conditions.

Applications

The versatility of the N74F51D allows it to be used in a wide array of applications, including:

  • Complex logic circuits
  • Computing systems
  • Signal processing
  • Control systems
  • Automotive electronics

Quality and Reliability

NXP Semiconductors is committed to providing high-quality products. The N74F51D is manufactured under strict quality control standards, ensuring reliable performance and longevity in the field. Its robust design is suitable for both commercial and industrial applications where dependability is of the utmost importance.

Whether you are designing a new system or updating an existing one, the N74F51D from NXP offers the performance and reliability that engineers and designers need to create efficient and effective digital solutions.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3972 $59.5800
355+ $0.3259 $115.6945
550+ $0.3158 $173.6900
760+ $0.3056 $232.2560
980+ $0.2954 $289.4920
1,310+ $0.2649 $347.0190
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,630 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess