The N82S126AN is a high-performance Programmable Logic Device (PLD) crafted by NXP, a leading semiconductor manufacturer renowned for its innovative and reliable products. This device is a part of the NXP's acclaimed programmable logic series, designed to deliver a versatile and efficient solution for a wide array of digital logic design applications.
Key Features
- High-Density Design: The N82S126AN offers a dense logic cell structure, which enables designers to implement complex logic functions in a compact and space-efficient manner.
- High-Speed Performance: Engineered for speed, this PLD provides swift operation, making it ideal for high-speed digital systems that require quick data processing and throughput.
- Low Power Consumption: Despite its high-speed capabilities, the N82S126AN maintains low power consumption, making it suitable for power-sensitive applications.
- Reprogrammable Architecture: The device features a reprogrammable architecture that allows for multiple programming cycles, offering flexibility and longevity in design iterations and updates.
- Wide Operating Temperature Range: It operates reliably across a broad temperature range, ensuring stable performance in diverse environmental conditions.
Applications
The versatility of the N82S126AN makes it an excellent choice for a variety of applications, including but not limited to:
- Automotive control systems
- Industrial automation
- Telecommunications infrastructure
- Data processing equipment
- Consumer electronics
Technical Specifications
Parameter
Value
Package Type
DIP
Logic Type
PROM
Supply Voltage
5V
Operating Temperature
-40°C to +85°C
The N82S126AN by NXP stands out for its robustness and adaptability, catering to the needs of engineers and designers in various sectors. Its combination of high density, speed, and low power consumption, along with reprogrammability, makes it a go-to PLD for those looking to develop or upgrade their digital logic systems.