The NXP N82S137AN is a high-performance, monolithic, bipolar PROM (Programmable Read-Only Memory) that offers a robust storage solution for various applications. Designed and manufactured by NXP Semiconductors, a leader in the industry, this device is known for its reliability and efficiency. It is commonly used in digital systems where a small, permanent, and non-volatile memory is required.
Key Features - Memory Capacity: The N82S137AN comes with a storage capacity that is ideal for firmware storage, configuration settings, or any application where a small footprint PROM is needed.
- Speed: This PROM is designed for high-speed applications, allowing for quick data retrieval, which is crucial for performance-critical systems.
- Power Consumption: With its low power consumption, the N82S137AN is an excellent choice for power-sensitive designs, contributing to the overall energy efficiency of the system.
- Package: The device is available in a standard package that is compatible with common PCB (Printed Circuit Board) design practices, making it easy to integrate into various systems.
- Durability: NXP's manufacturing standards ensure that the N82S137AN is robust and can withstand the rigors of industrial environments, including temperature variations and mechanical stress.
Applications
The N82S137AN is suitable for a wide range of applications, including but not limited to:
- Embedded systems
- Microcontroller-based applications
- Industrial control systems
- Telecommunication infrastructure
- Automotive electronics
Technical Specifications
Before integrating the N82S137AN into your design, it is essential to consider its technical specifications:
- Memory Type: PROM
- Memory Size: 2K bits (256 x 8)
- Access Time: 55 nanoseconds
- Operating Temperature Range: -55°C to 125°C
- Supply Voltage: 5V ±10%
For detailed information and datasheets, it is recommended to visit the official NXP Semiconductors website or contact their support team. The N82S137AN is a testament to NXP's commitment to providing high-quality, dependable components for the electronics industry.