EN
  • EN
  • DE

NCR100-8M

Part No NCR100-8M
Manufacturer NXP / Nexperia
Catalog SCRs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832427-NCR100-8M
Ultra Librarian 3D Model Ultra Librarian NCR100-8M CAD Model

Description

The NCR100-8M is a cutting-edge semiconductor product from NXP Semiconductors, a leading technology company known for its innovative and high-performance integrated circuits. This particular product is designed to cater to a wide range of applications in the electronics industry, offering reliability and efficiency to designers and engineers.

Key Features

  • High Precision: The NCR100-8M boasts a high level of precision, making it suitable for applications that require accurate measurements and control.
  • Low Power Consumption: With energy efficiency in mind, this product is optimized for low power consumption, extending battery life in portable devices.
  • Robust Performance: Engineered to perform reliably under various conditions, the NCR100-8M is built to withstand the demands of both industrial and consumer applications.
  • Compact Size: The small form factor of the NCR100-8M makes it an ideal choice for space-constrained applications, allowing for more compact and sleek product designs.

Applications

The versatility of the NCR100-8M allows it to be utilized in a diverse array of applications. Some of the typical use cases include:

  • Mobile and wearable devices
  • Internet of Things (IoT) gadgets
  • Automotive electronics
  • Industrial control systems
  • Medical equipment

Technical Specifications

For those interested in the technical aspects, the NCR100-8M offers a range of specifications that highlight its capabilities:

  • Operating Voltage Range: Specify the voltage range
  • Temperature Range: Specify the operating temperature range
  • Package Type: Provide details on the packaging and form factor
  • Quality and Reliability: Mention any certifications or standards met

In conclusion, the NXP NCR100-8M is a versatile and high-performance product that meets the needs of modern electronic designs. Its combination of precision, low power consumption, and compact size makes it a top choice for a myriad of applications across various industries.

You May Also Be Interested in

Littelfuse Inc.
SCR NON-SENS 200V 12A TO-252AA
Lowest to $2.4464
Littelfuse Inc.
SCR SENS 600V 0.8A TO92
Need more? Email Us
Infineon Technologies
3 SCR and 3 Diode 1.6kV Through Hole,107.5x45mm
Lowest to $83.5821
Littelfuse Inc.
SCR SENS 200V 6A ISO TO-220
Need more? Email Us
Littelfuse Inc.
SCR NON-SENS 800V 8A TO-252AA
Lowest to $0.8070
ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers(SCRs 4.0 AMPERES RMS 400 - 600 VOLTS) | THYRISTOR SCR 4A 600V DPAK
Need more? Email Us
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
75mA 50mA 800V TO-220A TRIACs RoHS
Lowest to $0.5850
Vishay
SURFACE MOUNTABLE PHASE CONTROL SCR | SCR PHASE CONT 800V 16A D2PAK
Need more? Email Us
Littelfuse Inc.
SCR SENS 200V 8A ISO TO-220
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess