EN
  • EN
  • DE

NE5204AD

Part No NE5204AD
Manufacturer NXP / Nexperia
Description Wide-band high-frequency amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1230956-NE5204AD
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NE5204AD CAD Model

Description

The NXP NE5204AD is a high-performance, low-noise amplifier (LNA) designed for a wide range of applications, including RF communications, satellite receivers, GPS systems, and various wireless applications. This versatile amplifier offers a perfect balance between low noise figure and high gain, making it an ideal choice for systems where signal integrity is paramount.

Key Features

  • Frequency Range: The NE5204AD operates effectively over a broad frequency range, making it suitable for a diverse set of applications.
  • Low Noise Figure: With its low noise figure, the NE5204AD ensures minimal signal degradation, providing clear and reliable signal amplification.
  • High Gain: The device offers a high level of gain, which is essential for maintaining signal strength across long distances or through various transmission mediums.
  • Power Efficiency: Designed for power-sensitive applications, the NE5204AD maintains its performance while minimizing power consumption.
  • Durability: Encased in a robust package, the NE5204AD is built to withstand harsh conditions and provide consistent performance over time.

Applications

The NE5204AD's flexibility makes it suitable for a variety of applications, including but not limited to:

  • Wireless communication systems
  • Satellite and GPS receivers
  • Telecommunication infrastructure
  • RFID readers and IoT devices

Technical Specifications

Parameter Value Frequency Range Specified by the manufacturer Noise Figure Specified by the manufacturer Gain Specified by the manufacturer Power Consumption Specified by the manufacturer Package Specified by the manufacturer

To obtain the most accurate and detailed technical specifications, please refer to the official NXP NE5204AD datasheet or contact NXP Semiconductors directly.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess