EN
  • EN
  • DE
  • IT

NE521

Part No NE521
Manufacturer NXP / Nexperia
Description High-speed dual-differential comparator/sense amp
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1230960-NE521
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NE521 CAD Model

Description

The NXP NE521 is a high-performance, fast-switching digital comparator that offers a significant advancement in the realm of electronic components. Designed and manufactured by NXP Semiconductors, a leader in the industry, the NE521 is characterized by its robustness and reliability, making it an ideal choice for a wide range of applications requiring precise voltage comparisons.

Key Features

  • High-Speed Operation: The NE521 is capable of extremely fast propagation delays, which makes it suitable for high-frequency or fast-response systems.
  • Dual Comparators: This device includes two independent comparators, providing versatility in its application across multiple circuits without the need for additional components.
  • Wide Voltage Range: It operates over a broad range of voltages, accommodating various levels of signals and making it adaptable to both low and high-voltage operations.
  • Open-Collector Outputs: The open-collector outputs allow for wired-AND connections and enable the NE521 to interface with different logic levels, offering greater flexibility in system design.
  • Input Offset Voltage: The NE521 features a low input offset voltage, ensuring accurate comparisons and minimizing errors in voltage level detection.

Applications

The NE521 is widely used across various electronic sectors due to its versatility and high-speed performance. Common applications include:

  • Logic voltage level detection and translation
  • Precision voltage monitoring in power supply systems
  • High-speed signal processing
  • Window comparators
  • Analog-to-digital converters
  • Zero-crossing detectors in waveform analysis

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products, and the NE521 is no exception. It is built to meet stringent industry standards, ensuring long-term reliability and consistent performance in even the most demanding environments. Whether integrated into consumer electronics, industrial systems, or communication infrastructure, the NE521 stands as a testament to NXP's dedication to excellence in semiconductor design and manufacturing.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.6778 $67.7800
235+ $0.5563 $130.7305
360+ $0.5394 $194.1840
500+ $0.5214 $260.7000
645+ $0.5046 $325.4670
860+ $0.4528 $389.4080
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess