EN
  • EN
  • DE

NE5232D/01,112

Part No NE5232D/01,112
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2.5MHZ RRO 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.8 V/μs
-3db Bandwidth 2.5MHz
Current - Input Bias 90nA
Voltage - Input Offset 200μV
Operating Supply Current 1.4mA
Channel Output Current 12mA
Supply Voltage - Operating 2 V to 5.5 V, ±1 V to 2.75 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 140038-NE5232D/01,112
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NE5232D/01,112 CAD Model

Description

The NE5232D/01,112 is a high-performance operational amplifier (op-amp) from NXP Semiconductors, designed to cater to a wide array of applications requiring precision and efficiency. This op-amp is a testament to NXP's commitment to delivering robust and reliable components that meet the stringent requirements of modern electronic circuits.

Key Features

  • Low Power Consumption: The NE5232D/01,112 is optimized for low-power operations, making it an ideal choice for battery-operated devices and energy-efficient applications.
  • High Gain Bandwidth: With a high gain bandwidth product, this op-amp is capable of handling a broad range of frequencies, ensuring versatility across different use cases.
  • Stable Performance: The device offers excellent stability, which guarantees consistent performance even under varying conditions.
  • Low Noise: Engineered to produce minimal noise, the NE5232D/01,112 ensures signal integrity and is suitable for sensitive audio and instrumentation applications.

Applications

The NE5232D/01,112's flexibility and performance make it well-suited for a variety of applications, including:

  • Audio processing equipment
  • Signal conditioning
  • Data acquisition systems
  • Analog filters
  • Control systems

Technical Specifications

The NE5232D/01,112 comes in a compact SOIC package and is characterized by several technical specifications that highlight its performance capabilities:

  • Supply Voltage Range: Typically ±15V
  • Input Offset Voltage: Specified for high precision
  • Input Bias Current: Low to minimize errors
  • Output Drive Capability: Sufficient to drive various loads

Quality and Reliability

NXP Semiconductors ensures that all its products, including the NE5232D/01,112, undergo rigorous testing and quality control procedures. This operational amplifier is built to not only meet but exceed industry standards for quality and reliability, providing designers and engineers with a component they can trust for their critical applications.

You May Also Be Interested in

STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess