EN
  • EN
  • DE

NE565N

Part No NE565N
Manufacturer NXP / Nexperia
Catalog OEM Parts (M - N)
Description Phase Locked Loop 0.5 Mhz PDIP14
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1081987-NE565N
Categories OEM Parts(M-N)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NE565N CAD Model

Description

Introducing the NE565N from NXP Semiconductors

The NE565N is a versatile integrated circuit brought to you by NXP Semiconductors, a leader in the semiconductor industry. This precision phase-locked loop (PLL) IC is designed to perform a range of functions including frequency demodulation, modulation, frequency multiplication, and signal synchronization. It is an essential component for engineers and designers who require reliable and precise frequency control in their electronic applications.

The NE565N is built with a linear voltage-controlled oscillator (VCO), a comparator that allows phase and frequency comparison, a zener diode for temperature compensation, and a powerful amplifier. These features enable the NE565N to maintain a stable frequency even when the input signal varies in amplitude. Moreover, the IC's wide operating voltage range and low power consumption make it suitable for battery-operated devices.

One of the standout features of the NE565N is its wide capture range, which allows the PLL to lock onto a broad range of input frequencies. This makes the NE565N an ideal choice for applications such as FM demodulation in communication systems, frequency synthesis in radio transmitters and receivers, and in signal processing equipment where frequency stability is paramount.

The NE565N also boasts a high level of integration, reducing the need for numerous external components. This not only simplifies design and assembly processes but also saves space on the printed circuit board (PCB), making it an excellent choice for compact electronic designs. Furthermore, the IC's robust construction ensures that it can withstand the rigors of industrial applications, providing long-term reliability.

Whether you're working on a new communication device, designing a sophisticated audio system, or involved in signal processing, the NE565N from NXP Semiconductors offers the performance and reliability you need. Its ease of use, combined with NXP's commitment to quality, makes it a smart choice for a wide variety of frequency control applications.

With the NE565N, innovators and developers have access to a high-quality, cost-effective solution that meets the stringent requirements of modern electronic systems. Choose the NE565N for your next project and experience the difference that NXP technology can make.

You May Also Be Interested in

New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess