EN
  • EN
  • DE

NTB0101GF

Part No NTB0101GF
Manufacturer NXP / Nexperia
Catalog OEM Parts (M - N)
Description Voltage Level Translator 1-CH Bidirectional 6-Pin ULLGA T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Data Rate 80 Mbps
Maximum Operating Temperature 125 °C
Max Supply Voltage 3.6 V
Min Operating Temperature -40 °C
Min Supply Voltage 1.2 V
Number of Pins 6
REACH SVHC No SVHC
RoHS Compliant
Win Source Part Number 974493-NTB0101GF
Categories OEM Parts(M-N)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NTB0101GF CAD Model

Description

Introducing the NTB0101GF: A Versatile Bidirectional Voltage-Level Translator

The NTB0101GF from NXP Semiconductors is a cutting-edge, bidirectional voltage-level translator designed for bidirectional voltage translation between two logic levels. This product is a part of NXP's advanced level shifter portfolio, which provides solutions for multi-voltage system integration, especially in applications where interfacing between different voltage domains is required.

Key Features

  • Compatibility: The NTB0101GF is compatible with a wide range of input and output voltage levels, making it highly versatile for various applications.
  • Auto-Direction Sensing: It features an automatic direction sensing function that eliminates the need for a direction control signal, simplifying the design and saving valuable GPIOs on microcontrollers.
  • Low Power Consumption: Designed with power efficiency in mind, it consumes minimal power, which is crucial for battery-operated devices.
  • High-Speed Operation: The device supports high-speed signal propagation, ensuring minimal delay in voltage level translation for fast data transfer applications.

Applications

The NTB0101GF is ideally suited for a variety of applications, including:

  • Mobile devices where interfacing between different voltage domains is required.
  • Computing and data storage devices that require high-speed data transfer across different voltage levels.
  • Consumer electronics that involve connecting peripherals with different logic levels.

Technical Specifications

Some of the technical specifications that make the NTB0101GF a preferred choice include:

  • Supply voltage range from 1.65 V to 3.6 V.
  • Low standby current.
  • High-impedance An and Bn pins for OE = 0.
  • ESD protection exceeds JESD 22.

Conclusion

With its robust feature set and compatibility with multiple logic levels, the NTB0101GF from NXP is an excellent choice for designers looking to bridge the gap between different voltage domains without compromising on performance or power efficiency. Whether it's for mobile devices, computing, or consumer electronics, the NTB0101GF offers a reliable and straightforward solution for voltage-level translation needs.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2857 $59.4282
62+ $1.8757 $116.2934
96+ $1.8168 $174.4128
132+ $1.7579 $232.0428
170+ $1.6990 $288.8300
228+ $1.5234 $347.3352
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,120 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess