EN
  • EN
  • DE

NX3008PBK

Part No NX3008PBK
Manufacturer NXP / Nexperia
Description 30 V, 230 mA P-channel Trench MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1232765-NX3008PBK
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NX3008PBK CAD Model

Description

Introducing the NX3008PBK - A High-Performance Switching Diode from NXP

The NX3008PBK is a cutting-edge switching diode manufactured by NXP Semiconductors, which is renowned for its high-speed switching capability and low leakage current. This product is ideally suited for high-efficiency applications that require fast and reliable switching performance.

Key Features

  • Low Forward Voltage: The NX3008PBK boasts a low forward voltage drop, which enhances the overall efficiency of the application by minimizing power loss during conduction.
  • High-Speed Switching: Designed for quick transitions, this diode is capable of operating at very high speeds, making it perfect for high-frequency applications.
  • Low Leakage Current: Leakage current is minimized in this device, ensuring that it does not compromise the performance of the circuit during the off-state.
  • Small Package: The NX3008PBK comes in a small SOT23 (TO-236AB) package, which makes it easy to integrate into space-constrained designs without sacrificing performance.

Applications

The versatile NX3008PBK is suitable for a wide range of applications, including:

  • High-speed switching on digital lines
  • Voltage clamping
  • Protection circuits
  • Reverse voltage protection
  • General-purpose switching applications

Technical Specifications

Parameter Value
Package SOT23 (TO-236AB)
Maximum Repetitive Reverse Voltage (VRRM) 30 V
Maximum Forward Current (IF) 200 mA
Forward Voltage (VF) 1 V @ IF = 10 mA
Reverse Leakage Current (IR) 0.1 µA @ VR = 25 V

With its superior performance and reliability, the NX3008PBK from NXP is an excellent choice for designers looking to enhance their electronic designs with a high-quality switching diode. Its small footprint, high efficiency, and robustness make it a valuable component in any high-speed switching application.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
715+ $0.0703 $50.2645
1,520+ $0.0658 $100.0160
2,360+ $0.0636 $150.0960
3,380+ $0.0592 $200.0960
4,395+ $0.0569 $250.0755
5,485+ $0.0547 $300.0295
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 591,500 pieces
MOQ: 715 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess