EN
  • EN
  • DE

UR133AG-3,3V-C

Part No UR133AG-3,3V-C
Manufacturer UTC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 396149-UR133AG-3,3V-C
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UR133AG-3,3V-C CAD Model

Description

The UR133AG-3,3V-C is a fixed voltage linear regulator produced by UTC (Unisonic Technologies Co., Ltd.). It's designed to deliver a stable and precise 3.3V output voltage from a higher input voltage. As part of the UR133 series, the 'C' suffix likely indicates a specific grade or variant with potentially tighter tolerances, improved temperature performance, or a different packaging style compared to the base UR133AG-3 model. The 'C' could denote specific testing or qualification levels.

Applications

  • Powering Microcontrollers: Delivering a stable 3.3V supply for microcontrollers in diverse embedded applications, especially those requiring 3.3V logic compatibility.
  • Battery-Operated Devices: Regulating voltage in portable devices to ensure stable operation from battery power, maintaining compatibility with 3.3V components.
  • Linear Voltage Regulation: Functioning as a linear voltage regulator in various electronic circuits necessitating a consistent 3.3V power source.
  • Post-Regulation for Switching Supplies: Enhancing the stability and minimizing noise in switching power supply outputs via a secondary linear regulation stage.
  • Interface Circuits: Powering interface circuits demanding a precise 3.3V supply for reliable communication and data exchange.

Features

  • Fixed 3.3V Output: Offers a precisely regulated 3.3V output voltage.
  • Low Dropout Voltage: Maintains regulation even with a minimal input-output voltage difference, improving efficiency.
  • Over-Temperature Protection: Incorporates thermal shutdown to safeguard the regulator from overheating and possible damage.
  • Overcurrent Protection: Limits output current to prevent damage to the regulator and connected devices due to excessive load.
  • Short-Circuit Protection: Protects the regulator from damage caused by a short circuit at the output.
  • High Accuracy: Ensures a stable and accurate 3.3V output, critical for sensitive electronic components.

Benefits

  • Stable 3.3V Power: Provides a consistent and reliable 3.3V supply, essential for the correct operation of electronic circuits.
  • Enhanced Protection: Over-temperature, overcurrent, and short-circuit protection features enhance the regulator's and system's robustness and lifespan.
  • Efficient Voltage Regulation: Low dropout voltage facilitates efficient power conversion, particularly advantageous in battery-powered scenarios.
  • Simplified Integration: The regulator's standard packaging and straightforward design allow for effortless integration into numerous electronic circuits.
  • Improved System Reliability: Shields sensitive electronic components from voltage variations and surges, boosting overall system performance.

Additional Details

The UR133AG-3,3V-C likely comes in a standard through-hole or surface-mount package. Consult the manufacturer's datasheet for detailed specifications, including maximum input voltage, output current, dropout voltage, quiescent current, operating temperature ranges, and specific details concerning the 'C' suffix designation, such as any performance or packaging variations.

You May Also Be Interested in

Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
ON Semiconductor
Need more? Email Us
Via
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
625+ $0.0924 $57.7500
1,540+ $0.0751 $115.6540
2,385+ $0.0728 $173.6280
3,280+ $0.0705 $231.2400
4,240+ $0.0681 $288.7440
5,665+ $0.0612 $346.6980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,640 pieces
MOQ: 625 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess