The ON Semiconductor DL-3148-234A is a high-performance laser diode that offers exceptional reliability and efficiency. Designed for a wide range of industrial and commercial applications, this compact laser diode is an ideal solution for professionals seeking precision and durability.
Key Features
- Wavelength: The DL-3148-234A operates at a wavelength of 635 nm, providing a bright and visible red laser output that is suitable for a variety of uses, including barcode scanning, alignment, and medical applications.
- Output Power: With a stable output power level of 5 mW, this laser diode is capable of delivering consistent performance for demanding tasks.
- Package Type: Encased in a TO-18 (3.8mm) package, the DL-3148-234A is designed for easy integration into existing systems and is robust enough to withstand challenging environments.
- High Efficiency: ON Semiconductor's commitment to efficiency is evident in the DL-3148-234A, which boasts low operating current, thereby reducing power consumption and extending the product's lifetime.
- Operating Temperature: This laser diode is built to perform over a wide temperature range, ensuring reliable operation in varying climatic conditions.
Applications
The DL-3148-234A is versatile and can be used in a multitude of applications such as:
- Industrial alignment and positioning systems
- Barcode and QR code scanning devices
- Medical diagnostic equipment
- Scientific research and development
- Optical communications and data transmission
Quality and Reliability
ON Semiconductor is a trusted name in the semiconductor industry, and the DL-3148-234A lives up to the company's reputation for quality. Each laser diode is rigorously tested to ensure it meets the highest standards of performance and reliability. Customers can trust the DL-3148-234A for their critical applications where precision is paramount.
For detailed specifications, application notes, and support documentation, please visit the ON Semiconductor website or contact their technical support team for further assistance.