EN
  • EN
  • DE

NX3DV221GM,115

Part No NX3DV221GM,115
Manufacturer NXP / Nexperia
Catalog Interface - Analog Switches - Special Purpose
Description IC USB 2.0 SWITCH HS 10XQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Applications USB
Number of Channels 1
Max On Resistance 7 Ohm
Single Supply Voltage (V+) 2.3 V to 3.6 V
-3db Bandwidth 1GHz
Features Bi-Directional
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-XQFN (1.55x2)
Win Source Part Number 140039-NX3DV221GM,115
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NX3DV221GM,115 CAD Model

Description

The NX3DV221GM,115 is a high-performance, low-power, dual single-pole double-throw (SPDT) analog switch from NXP Semiconductors. This versatile component is designed to be used in a wide range of applications, including signal routing, multiplexing, and signal gating in both digital and analog domains.

Key Features

  • High Bandwidth: The device supports very high signal bandwidth, making it suitable for high-speed data transmission and video signal switching.
  • Low Power Consumption: With a focus on energy efficiency, the NX3DV221GM,115 operates with minimal power consumption, making it ideal for battery-operated devices.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range from 1.4V to 4.3V, allowing for flexibility in various circuit designs.
  • Low On-Resistance: The switch features low on-resistance, which minimizes signal attenuation and ensures high signal integrity.
  • 5V Tolerant Control Inputs: The control inputs are 5V tolerant, permitting interface with 5V logic without the need for external level shifters.
  • ESD Protection: Enhanced Electrostatic Discharge (ESD) protection is provided on all pins to prevent damage from static electricity.
  • Compact Packaging: The device is available in a small XQFN16 package, which saves valuable board space in space-constrained applications.

Applications

The NX3DV221GM,115 is suitable for a variety of applications including:

  • Mobile Devices
  • Audio and Video Signal Routing
  • Data Communication Systems
  • Portable Instrumentation
  • Computer Peripherals

Quality and Reliability

NXP Semiconductors is known for their commitment to quality and reliability. The NX3DV221GM,115 is manufactured to the highest standards, ensuring dependable performance in even the most demanding applications.

Environmental Compliance

This product is compliant with the RoHS directive, which restricts the use of certain hazardous substances in electronic equipment, making it an environmentally responsible choice for your electronic designs.

You May Also Be Interested in

Texas Instruments
TS5USBC402 / USB, UART Switch IC 3 Channel 12-DSBGA
Lowest to $0.8775
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP / Video Switch IC 1 Channel 16-QSOP
Need more? Email Us
Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us
Silicon Labs
IC SWITCH 8:1 105 OHM 16QFN / Switch IC 1 Channel 16-QFN (3x3)
Need more? Email Us
STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688
Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273
Analog Devices Inc.
IC VIDEO MULTIPLEXER 2X1 24SSOP / Video Switch IC 3 Channel 24-SSOP
Need more? Email Us
Texas Instruments
USB TYPE C REDRIVER /MUX / USB Switch IC 4 Channel 40-WQFN (6x4)
Lowest to $11.9479

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6785 $50.8875
180+ $0.5568 $100.2240
280+ $0.5394 $151.0320
385+ $0.5220 $200.9700
500+ $0.5046 $252.3000
665+ $0.4524 $300.8460
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 162,910 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess