EN
  • EN
  • DE

NX3L4051PW-Q100J

Part No NX3L4051PW-Q100J
Manufacturer NXP / Nexperia
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX 8:1 750MOHM 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr NXP USA Inc.
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Switch Circuit -
Number of Circuits 1
On-State Resistance (Max) 750mOhm
Channel-to-Channel Matching (ΔRon) 70mOhm
Voltage - Supply, Single (V+) 1.4V ~ 4.3V
Voltage - Supply, Dual (V±) -
Switch Time (Ton, Toff) (Max) 45ns, 25ns
-3db Bandwidth 15MHz
Charge Injection 15pC
Channel Capacitance (CS(off), CD(off)) 35pF
Current - Leakage (IS(off)) (Max) 10nA
Crosstalk -90dB @ 100kHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number NX3L4051
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1370835-NX3L4051PW-Q100J
Ultra Librarian 3D Model Ultra Librarian NX3L4051PW-Q100J CAD Model

Description

The NX3L4051PW-Q100J from NXP Semiconductors is a high-performance, low-ohmic single-pole double-throw analog switch. This component is designed to deliver precise and reliable switching capabilities for a wide range of applications, including but not limited to automotive, industrial, and communication systems. With its automotive qualification, the NX3L4051PW-Q100J is particularly suitable for use in harsh environments where reliability and durability are of utmost importance.

Key Features

  • Low On-Resistance: The switch features a very low on-resistance, typically around 5 ohms, ensuring minimal signal distortion and power loss during operation.
  • Wide Voltage Range: It operates over a wide supply voltage range from 1.65 V to 5.5 V, making it versatile for various circuit designs.
  • High-Speed Switching: Fast switching speeds make the NX3L4051PW-Q100J an excellent choice for high-frequency signal switching.
  • Automotive Qualified: Qualified to AEC-Q100 standards, this switch is reliable in automotive applications that require robust performance in extreme conditions.
  • Low Power Consumption: The device has been optimized for low power consumption, which is critical in battery-powered and energy-sensitive designs.
  • ESD Protection: Enhanced Electrostatic Discharge (ESD) protection is included to prevent damage from static electricity, ensuring device longevity.

Applications

The switch's robustness and versatility make it suitable for various applications, including:

  • Signal routing in automotive infotainment systems
  • Audio and video signal switching
  • Data line multiplexing in communication equipment
  • Analog and digital signal switching in industrial electronics

Package and Quality

The NX3L4051PW-Q100J is offered in a TSSOP14 (Thin Shrink Small Outline Package) which is not only space-saving but also compatible with standard surface-mount technology, facilitating easy integration into various circuit boards. NXP's commitment to quality ensures that each switch meets rigorous standards for performance and reliability.

You May Also Be Interested in

Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4926 $52.3890
35+ $2.8657 $100.2995
55+ $2.7762 $152.6910
75+ $2.6866 $201.4950
97+ $2.5971 $251.9187
129+ $2.3284 $300.3636
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,308 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess