EN
  • EN
  • DE
  • IT

NX3V1T384GM,115

Part No NX3V1T384GM,115
Manufacturer NXP / Nexperia
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC ANALOG SWITCH SPST XSON6  /  1 Circuit IC Switch 1:1 450mOhm 6-XSON, SOT886 (1.45x1)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Switch Circuit SPST - NC
Number of Circuits 1
On-State Resistance (Max) 450mOhm
Voltage - Supply, Single (V+) 1.4V ~ 4.3V
Switch Time (Ton, Toff) (Max) 26ns, 10ns
-3db Bandwidth 25MHz
Charge Injection 12pC
Channel Capacitance (CS(off), CD(off)) 70pF
Current - Leakage (IS(off)) (Max) 10nA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 6-XFDFN
Supplier Device Package 6-XSON, SOT886 (1.45x1)
Base Product Number NX3
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-NX3V1T384GM115-NXTR,568-5567-6,NXPNXPNX3V1T384GM,115,568-5567-1,NX3V1T384GM115,935288769115,568-5567-2
Standard Package 5,000
Win Source Part Number 1083014-NX3V1T384GM,115
Ultra Librarian 3D Model Ultra Librarian NX3V1T384GM,115 CAD Model

Description

The NX3V1T384GM,115 is a high-performance, low-voltage single-pole, single-throw analog switch (SPST) from NXP Semiconductors, a leader in the field of advanced secure connectivity solutions. This component is designed to deliver efficient performance for a variety of applications, particularly those requiring a compact footprint and low power consumption.

Key Features

  • Low-Voltage Operation: The device operates at a supply voltage range of 1.4 V to 4.3 V, making it suitable for battery-powered and portable devices where power efficiency is crucial.
  • High-Speed Switching: With its fast switching characteristics, the NX3V1T384GM,115 ensures minimal propagation delay, which is essential for high-speed signal processing applications.
  • Low Power Consumption: The switch is designed to have a very low quiescent current, which significantly reduces power consumption and extends battery life in portable devices.
  • High-Bandwidth: The device supports high-bandwidth data transmission, allowing it to be used in applications that require the transfer of large amounts of data at high speeds.
  • Small Package: The NX3V1T384GM,115 comes in an ultra-small XSON6 package, which is ideal for space-constrained applications.

Applications

The NX3V1T384GM,115 is versatile and can be used in a wide range of applications, including but not limited to:

  • Mobile Phones
  • PDAs and Handheld Devices
  • Portable Media Players
  • Notebook Computers
  • Medical Devices
  • Communication Systems

Reliability and Quality

NXP Semiconductors is committed to providing high-quality and reliable components. The NX3V1T384GM,115 is manufactured under strict quality control standards and is designed to meet the robustness required for commercial and industrial electronic products. Its long operational life and stability under a broad range of environmental conditions make it a preferred choice for designers and engineers.

Environmental Compliance

The NX3V1T384GM,115 is compliant with the RoHS directive, which restricts the use of certain hazardous substances in electronic equipment. This ensures that the product is environmentally friendly and suitable for use in global markets that have strict environmental standards.

You May Also Be Interested in

Vishay
IC SWITCH SPST-NCX4 35OHM 16SOIC / 4 Circuit IC Switch 1:1 35Ohm 16-SOIC
Lowest to $3.5833
Maxim Integrated
IC SWITCH SPST-NCX4 35OHM 16DIP / 4 Circuit IC Switch 1:1 35Ohm 16-PDIP
Need more? Email Us
Harris Corporation
IC SWITCH DPDT X 1 100OHM 8DIP
Lowest to $48.0508
Vishay
IC SW SPST-NO/NCX2 45OHM 16SOIC
Lowest to $1.1506
Renesas Electronics America
AUDIO/VIDEO SWITCH, 12 CHANNEL / Circuit IC Switch
Lowest to $5.5121
Harris Corporation
IC MUX 8:1 300OHM 20CLCC
Need more? Email Us
Vishay
IC SWITCH SPST-NCX4 85OHM 16SOIC / 4 Circuit IC Switch 1:1 85Ohm 16-SOIC
Lowest to $1.7548
Fairchild/ON Semiconductor
USB-C ACCESSORY SWITCH / Circuit IC Switch
Lowest to $0.9681
Maxim Integrated
IC SWITCH SPDT X 1 60OHM 8SOIC / 1 Circuit IC Switch 2:1 60Ohm 8-SOIC
Lowest to $3.2356

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess