EN
  • EN
  • DE

NXH2281UK/A1Z

Part No NXH2281UK/A1Z
Manufacturer NXP / Nexperia
Catalog OEM Parts (M - N)
Description NFMI Radio For Wireless Audio Data Streaming 31-Pin WLCSP T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Schedule B 8542390000
Win Source Part Number 1083037-NXH2281UK/A1Z
Categories OEM Parts(M-N)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NXH2281UK/A1Z CAD Model

Description

The NXP NXH2281UK/A1Z is a state-of-the-art integrated circuit designed for the next generation of smart applications. As a product from NXP, a leader in secure connectivity solutions for embedded applications, the NXH2281UK/A1Z is built to offer robust performance and reliable security for a wide range of devices.

Key Features

  • High-Performance Interface: The NXH2281UK/A1Z boasts a high-speed interface that ensures swift data transfer and communication, making it ideal for applications that require quick processing and response times.
  • Advanced Security: Security is a top priority in today’s connected world, and the NXH2281UK/A1Z offers advanced features to protect against unauthorized access and ensure data integrity.
  • Energy Efficiency: Designed with power conservation in mind, this IC is optimal for battery-powered devices, contributing to longer battery life and reduced energy consumption.
  • Compact Design: Its small form factor makes it an excellent choice for space-constrained applications, allowing for more compact and sleek device designs.
  • Robust Construction: Built to withstand harsh environments, the NXH2281UK/A1Z is resilient against a range of temperatures and conditions, ensuring reliable operation in various settings.

Applications

The versatility of the NXH2281UK/A1Z makes it suitable for a myriad of applications, including but not limited to:

  • Smart Home Devices
  • Internet of Things (IoT) Systems
  • Wearable Technology
  • Industrial Automation
  • Automotive Electronics

Technical Specifications

Parameter Value
Supply Voltage Specified range (e.g., 1.8V - 3.6V)
Operating Temperature Specified range (e.g., -40°C to 85°C)
Package Compact packaging type (e.g., QFN)
Data Interface Type (e.g., SPI, I2C)

Whether you're developing the latest smart gadget or upgrading industrial systems, the NXP NXH2281UK/A1Z provides the performance, security, and reliability you need to deliver cutting-edge solutions.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Nichia Corporation
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess