NXP ON5156/PHB55N03LT Product Overview
The ON5156/PHB55N03LT is a robust and efficient TrenchMOS™ transistor designed and manufactured by NXP Semiconductors. This field-effect transistor (FET) is specifically engineered to deliver high-performance solutions for a variety of power management applications. The device is well-suited for use in automotive environments, as well as in industrial and consumer electronics where power efficiency and reliability are critical.
Key Features
- Low On-State Resistance (R<sub>DS(on)): This transistor offers exceptionally low on-state resistance, which translates to reduced conduction losses and improved overall efficiency in electronic circuits.
- High-Speed Switching: The ON5156/PHB55N03LT is capable of fast switching speeds, making it ideal for high-frequency applications that require rapid transitions between on and off states.
- Enhanced Thermal Performance: With an optimized thermal design, this device can handle high levels of power without overheating, ensuring reliable operation even under strenuous conditions.
- Robustness: The transistor is designed to withstand harsh operating conditions, making it suitable for automotive applications that require high reliability and durability.
Applications
The versatility of the ON5156/PHB55N03LT allows it to be used in a wide array of applications, including:
- DC/DC converters
- Motor drives
- Power management systems
- Load switches
- Automotive applications, including engine management and body control modules
Specifications
Some of the electrical characteristics that define the ON5156/PHB55N03LT include:
Parameter
Value
Drain-Source Voltage (V<sub>DS)
30V
Continuous Drain Current (I<sub>D)
55A
Power Dissipation (P<sub>D)
110W
Operating Temperature Range
-55°C to +175°C
Engineers and designers can rely on the ON5156/PHB55N03LT for its superior performance, efficiency, and reliability in demanding applications that require high power density and robustness.