EN
  • EN
  • DE
  • IT

P5CC012XQ/T1A1126,

Part No P5CC012XQ/T1A1126,
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description P5CC012XQ/T1A1126, / Secure MX51 SmartMX Microcontroller IC 32-Bit Single-Core 30MHz 160KB (160K x 8) ROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series SmartMX
Package Bulk
Product Status Obsolete
Core Processor Secure MX51
Core Size 32-Bit Single-Core
Speed 30MHz
Connectivity ISO 7816, UART
Program Memory Size 160KB (160K x 8)
Program Memory Type ROM
EEPROM Size 12K x 8
RAM Size 6K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 5.5V
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Surface Mount
Base Product Number P5CC012
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346375-P5CC012XQ/T1A1126,
Ultra Librarian 3D Model Ultra Librarian P5CC012XQ/T1A1126, CAD Model

Description

The P5CC012XQ/T1A1126 is a state-of-the-art integrated circuit from NXP Semiconductors, designed for advanced security and smart card applications. This product is part of NXP's renowned SmartMX family, which is widely recognized for its robust security features and exceptional performance in a variety of applications, including banking, e-government, and mobile security.

Key Features

  • Secure Microcontroller: The P5CC012XQ/T1A1126 is built on a secure microcontroller platform, ensuring high resistance against physical and logical attacks.
  • Advanced Security: It incorporates cutting-edge security features, including dedicated cryptographic coprocessors for fast and secure data encryption and decryption.
  • Memory Capacity: This IC comes with ample memory for complex applications, featuring both EEPROM and ROM to suit various data storage needs.
  • High Performance: Optimized for high-speed transactions, the P5CC012XQ/T1A1126 facilitates quick data processing, making it ideal for applications requiring efficient operation.
  • Power Efficiency: Designed with power efficiency in mind, it is suitable for use in battery-powered devices where power consumption is a critical concern.
  • Compliance: The product complies with international standards, ensuring interoperability and security in global markets.

Applications

The P5CC012XQ/T1A1126 is versatile and can be used in various applications such as:

  • Banking: EMV-based credit/debit cards, secure banking transactions.
  • E-Government: Electronic ID cards, passports, and other official documents.
  • Mobile Security: SIM cards, mobile payment, and secure elements for smartphones.
  • Public Transportation: Contactless ticketing and fare collection systems.
  • Access Control: Secure access for buildings and IT systems.

Technical Specifications

Parameter Value Product Type Secure Microcontroller Memory Type EEPROM, ROM Interface ISO/IEC 7816, NFC Security Certification Common Criteria EAL6+ Package Module

With its robust security features and versatile applications, the P5CC012XQ/T1A1126 from NXP Semiconductors is an ideal choice for customers looking to integrate a secure and reliable microcontroller into their products.

You May Also Be Interested in

Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess