EN
  • EN
  • DE

P5CC052XK7/T0A07XJ

Part No P5CC052XK7/T0A07XJ
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description P5CC052XK7/T0A07XJ / Secure MX51 SmartMX Microcontroller IC 32-Bit Single-Core 30MHz 264KB (264K x 8) ROM Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series SmartMX
Package Bulk
Product Status Obsolete
Core Processor Secure MX51
Core Size 32-Bit Single-Core
Speed 30MHz
Connectivity ISO 7816, UART
Program Memory Size 264KB (264K x 8)
Program Memory Type ROM
EEPROM Size 52K x 8
RAM Size 6K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 5.5V
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Surface Mount
Package / Case Module
Supplier Device Package Module
Base Product Number P5CC052
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346476-P5CC052XK7/T0A07XJ
Ultra Librarian 3D Model Ultra Librarian P5CC052XK7/T0A07XJ CAD Model

Description

The NXP P5CC052XK7/T0A07XJ is a state-of-the-art secure microcontroller designed to offer advanced security and performance for embedded applications. This product is part of NXP's renowned SmartMX family, which is widely recognized for its robust security features and is commonly used in applications such as banking, e-government, and secure access control.

Key Features

  • Advanced Security: Equipped with cutting-edge hardware security features, the P5CC052XK7/T0A07XJ provides a secure environment for sensitive data and applications. Its Integrated Secure Element (SE) ensures top-notch protection against physical and logical attacks.
  • High Performance: The microcontroller operates at high speeds, offering efficient processing capabilities for complex algorithms and applications. This makes it an ideal choice for tasks requiring quick data processing and secure transactions.
  • Flexible Memory Options: With a generous memory allocation, this product can store multiple applications and manage large datasets, providing flexibility for future updates and scalability for a wide range of uses.
  • Connectivity: Designed for seamless integration with various communication interfaces, the P5CC052XK7/T0A07XJ supports a range of protocols, ensuring compatibility with existing and new system architectures.

Applications

The NXP P5CC052XK7/T0A07XJ is highly versatile and can be used in a variety of applications, including but not limited to:

  • Banking cards and credit card transactions
  • Secure identification documents such as e-passports and ID cards
  • Access control systems for secure entry
  • Mobile security solutions and NFC-enabled devices

Technical Specifications

Parameter Description Product Type Secure Microcontroller Memory Flexible memory options to suit application needs Security Advanced hardware security features with Integrated SE Communication Protocols Support for multiple communication interfaces

In conclusion, the NXP P5CC052XK7/T0A07XJ is a powerful and secure microcontroller that offers a comprehensive solution for developers looking to incorporate high levels of security into their embedded systems. With its robust feature set and flexible capabilities, it stands as a top choice for a wide array of secure applications.

You May Also Be Interested in

NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess