EN
  • EN
  • DE
  • IT

P5CD016UA/T1A9926V

Part No P5CD016UA/T1A9926V
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description P5CD016UA/T1A9926V / Secure MX51 SmartMX Microcontroller IC 32-Bit Single-Core 30MHz 264KB (264K x 8) ROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series SmartMX
Package Bulk
Product Status Obsolete
Core Processor Secure MX51
Core Size 32-Bit Single-Core
Speed 30MHz
Connectivity ISO 7816, ISO 14443, UART
Program Memory Size 264KB (264K x 8)
Program Memory Type ROM
EEPROM Size 16K x 8
RAM Size 7.5K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 5.6V
Temperature Range - Operating -25°C ~ 85°C
Base Product Number P5CD016
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346290-P5CD016UA/T1A9926V
Ultra Librarian 3D Model Ultra Librarian P5CD016UA/T1A9926V CAD Model

Description

The NXP P5CD016UA/T1A9926V is a sophisticated secure microcontroller designed to offer advanced security features for a variety of applications, including banking, identification, and secure access. This product is part of NXP's renowned SmartMX family, which is widely recognized for its robust security architecture and exceptional performance in secure transactions.

Key Features

  • Secure Element: At its core, the P5CD016UA/T1A9926V contains a secure element that provides a tamper-resistant platform for secure storage and processing of sensitive data.
  • Advanced Cryptography: The microcontroller supports a range of cryptographic algorithms, including DES, AES, and RSA, ensuring the secure handling of encryption and decryption processes.
  • High Performance: Designed for efficiency, the P5CD016UA/T1A9926V offers high-speed processing capabilities, which are essential for quick transaction times and responsive applications.
  • Durable Design: The product is engineered to withstand harsh environments and provide a long operational life, making it suitable for use in both indoor and outdoor settings.
  • Flexibility: With its versatile feature set, the P5CD016UA/T1A9926V can be integrated into a wide range of application designs, offering developers the flexibility to meet specific system requirements.

Applications

The P5CD016UA/T1A9926V is ideal for deployment in high-security applications that require robust protection against fraud and hacking. Its typical use cases include but are not limited to:

  • Banking cards and payment solutions
  • Electronic passports and government IDs
  • Access control systems
  • Public transportation ticketing
  • Mobile security and NFC applications

Technical Specifications

The microcontroller operates within a wide temperature range and complies with international standards for security and interoperability. Detailed technical specifications are available in the product datasheet, which can be accessed through NXP's official website or authorized distributors.

In summary, the NXP P5CD016UA/T1A9926V is a highly secure and versatile microcontroller that provides the necessary features for protecting sensitive data and ensuring secure transactions in a multitude of applications.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess