EN
  • EN
  • DE

P5CD021A4/T1A8805J

Part No P5CD021A4/T1A8805J
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description P5CD021A4/T1A8805J / Secure MX51 SmartMX Microcontroller IC 32-Bit Single-Core 30MHz 264KB (264K x 8) ROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series SmartMX
Package Bulk
Product Status Obsolete
Core Processor Secure MX51
Core Size 32-Bit Single-Core
Speed 30MHz
Connectivity ISO 7816, ISO 14443, UART
Program Memory Size 264KB (264K x 8)
Program Memory Type ROM
EEPROM Size 20K x 8
RAM Size 7.5K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 5.6V
Temperature Range - Operating -25°C ~ 85°C
Base Product Number P5CD021
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346512-P5CD021A4/T1A8805J
Ultra Librarian 3D Model Ultra Librarian P5CD021A4/T1A8805J CAD Model

Description

The P5CD021A4/T1A8805J is a state-of-the-art secure microcontroller from NXP Semiconductors designed to meet the advanced requirements of modern embedded security applications. This product is a part of NXP's SmartMX family, which is widely recognized for its robust security features and exceptional performance in smart card and secure element applications.

Key Features:

  • Advanced Security: The P5CD021A4/T1A8805J incorporates cutting-edge security features to protect against a wide array of attacks. It includes dedicated hardware for resistance against physical attacks, such as DPA (Differential Power Analysis) and SPA (Simple Power Analysis), and logical attacks.
  • High Performance: Equipped with a powerful processor, this microcontroller provides high-speed data processing capabilities, which is crucial for applications requiring quick transaction times, such as payment cards and identification documents.
  • Large Memory Capacity: With an ample amount of memory, including EEPROM, ROM, and RAM, this device can handle complex applications and store significant amounts of data securely.
  • Flexible Java Card™ OS Support: This microcontroller supports Java Card™ operating system which allows for the development of portable and secure applets that can be easily integrated across various platforms.

Applications:

The P5CD021A4/T1A8805J is ideal for a wide range of secure applications, including:

  • Banking and Payment Cards
  • e-Government Documents (e.g., e-Passports, National IDs)
  • Access Control Systems
  • Public Transportation
  • Mobile Telecommunications

Technical Specifications:

Parameter Value Memory EEPROM, ROM, RAM Security Certification Common Criteria EAL5+ (high) Temperature Range -25°C to +85°C Package Micro-module

With its combination of advanced security, high performance, and large memory capacity, the P5CD021A4/T1A8805J from NXP is an excellent choice for developers looking to incorporate a secure element with superior capabilities into their systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess