EN
  • EN
  • DE

P5CD036EV4/T0N9238

Part No P5CD036EV4/T0N9238
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description P5CD036EV4/T0N9238 / Secure MX51 SmartMX Microcontroller IC 32-Bit Single-Core 30MHz 160KB (160K x 8) ROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series SmartMX
Package Bulk
Product Status Obsolete
Core Processor Secure MX51
Core Size 32-Bit Single-Core
Speed 30MHz
Connectivity ISO 7816, ISO 14443, UART
Program Memory Size 160KB (160K x 8)
Program Memory Type ROM
EEPROM Size 36K x 8
RAM Size 4.5K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 5.5V
Temperature Range - Operating -25°C ~ 85°C
Base Product Number P5CD036
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346509-P5CD036EV4/T0N9238
Ultra Librarian 3D Model Ultra Librarian P5CD036EV4/T0N9238 CAD Model

Description

The NXP P5CD036EV4/T0N9238 Secure Element is a highly advanced, integrated circuit designed for enhanced security and performance in a variety of applications. This state-of-the-art chip is part of NXP's broad portfolio of secure microcontrollers that provide robust security features for tasks such as mobile payments, identification, access control, and transit fare collection.

Key Features

  • Advanced Security: With cutting-edge encryption and security protocols, the P5CD036EV4/T0N9238 is engineered to protect sensitive data and transactions against a wide range of threats.
  • High Performance: The secure element boasts a powerful processing core that ensures swift data handling and efficient operation, making it ideal for high-speed applications.
  • Flexibility: It is designed to be highly flexible, supporting a multitude of applications and interfaces, which allows it to be integrated into various host systems seamlessly.
  • Low Power Consumption: Energy efficiency is a hallmark of this chip, ensuring longer battery life for portable and mobile applications.
  • Large Memory Capacity: The chip includes ample secure memory for storing sensitive data, applications, and cryptographic keys, providing a versatile platform for complex applications.

Applications

The NXP P5CD036EV4/T0N9238 is ideal for deployment in sectors that demand the highest level of security. It is commonly used in:

  • Banking and Payment Cards
  • Smartphones and Wearables for NFC Payments
  • Secure Access Systems
  • Government ID and ePassport Programs
  • Public Transport Ticketing Systems

Technical Specifications

The technical specifications of the P5CD036EV4/T0N9238 include a robust suite of cryptographic algorithms, including AES, DES, and RSA, ensuring that it can handle the most demanding security requirements. The chip is also compliant with global standards, making it a reliable choice for international deployment.

Whether you are looking to enhance the security of financial transactions or to safeguard identity data, the NXP P5CD036EV4/T0N9238 Secure Element provides a trusted solution that meets the needs of today's digital security landscape.

You May Also Be Interested in

Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess