EN
  • EN
  • DE
  • IT

P60D016MX36/9B12AJ

Part No P60D016MX36/9B12AJ
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description P60D016MX36/9B12AJ / * Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series *
Package Bulk
Product Status Obsolete
Base Product Number P60D016
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346450-P60D016MX36/9B12AJ
Ultra Librarian 3D Model Ultra Librarian P60D016MX36/9B12AJ CAD Model

Description

The NXP P60D016MX36/9B12AJ is a sophisticated integrated circuit designed for high-performance applications that demand reliability, efficiency, and advanced security features. This product is part of NXP's renowned portfolio of semiconductor solutions, which are widely used in automotive, industrial, and consumer electronics markets.

Key Features

  • Advanced Security: The P60D016MX36/9B12AJ incorporates cutting-edge security features to protect against unauthorized access and ensure data integrity. These features make it an ideal choice for sensitive applications in fields such as finance, identity verification, and secure communications.
  • High Performance: Engineered for speed and efficiency, this product delivers top-notch performance, making it suitable for demanding tasks that require quick data processing and real-time responsiveness.
  • Energy Efficient: With a focus on power conservation, the P60D016MX36/9B12AJ is designed to operate with minimal power consumption, extending battery life in portable devices and reducing energy costs in stationary applications.
  • Durability: NXP's commitment to quality ensures that this product is built to last, capable of withstanding harsh environmental conditions and providing consistent performance over an extended lifespan.

Applications

The versatility of the NXP P60D016MX36/9B12AJ allows it to be employed in a wide array of applications. It is particularly well-suited for use in:

  • Automotive systems, such as advanced driver-assistance systems (ADAS) and infotainment
  • Industrial control units, where precision and reliability are paramount
  • Consumer electronics, including smart home devices and wearables
  • Secure transactions and authentication systems

Technical Specifications

The NXP P60D016MX36/9B12AJ boasts a robust set of technical specifications, ensuring compatibility and ease of integration into various systems. It features a compact form factor and is designed to meet the stringent requirements of modern electronic devices. For detailed technical information, including pin configurations, memory size, operating temperatures, and electrical characteristics, please refer to the official NXP datasheet for the P60D016MX36/9B12AJ.

In conclusion, the NXP P60D016MX36/9B12AJ is a high-quality component that offers a blend of performance, security, and efficiency, making it an excellent choice for manufacturers and designers looking to create advanced, reliable, and secure products.

You May Also Be Interested in

Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess