EN
  • EN
  • DE

P60D024MX55/9B081J

Part No P60D024MX55/9B081J
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC SMART CARD CTLR PLLCC8 / * Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number P60D024
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346341-P60D024MX55/9B081J
Ultra Librarian 3D Model Ultra Librarian P60D024MX55/9B081J CAD Model

Description

The P60D024MX55/9B081J is a high-performance, secure microcontroller product from NXP Semiconductors, a leader in the field of advanced integrated circuits. This product is designed to meet the demands of sophisticated applications in the automotive, industrial, and IoT sectors, where security and reliability are paramount.

Key Features

  • Advanced Security: The device comes equipped with state-of-the-art security features, including a secure boot process, hardware-accelerated cryptography, and tamper detection capabilities. These features ensure that the microcontroller can securely manage and protect sensitive data, making it an ideal choice for applications that require robust security measures.
  • High Performance: With a powerful processing core, the P60D024MX55/9B081J can handle complex computations and multitasking with ease. This makes it suitable for time-critical tasks and applications that require high-speed data processing.
  • Energy Efficiency: Despite its high performance, the microcontroller is designed to be energy-efficient. It operates at a low power, which is crucial for battery-powered devices and applications that need to conserve energy.
  • Connectivity: The product offers a range of connectivity options, including support for various communication protocols. This allows for easy integration into existing systems and ensures compatibility with a wide array of peripheral devices.
  • Durability: Built to withstand harsh environments, the P60D024MX55/9B081J operates reliably across a broad range of temperatures and conditions. This durability is essential for automotive and industrial applications, where equipment is often exposed to extreme conditions.

Applications

The versatility of the P60D024MX55/9B081J makes it suitable for a wide range of applications. In the automotive industry, it can be used in car infotainment systems, advanced driver-assistance systems (ADAS), and vehicle-to-everything (V2X) communication. In industrial settings, it is ideal for automation control systems, smart metering, and secure IoT devices. Its robust security features also make it a preferred choice for applications dealing with sensitive data, such as payment systems and identity verification.

Conclusion

The P60D024MX55/9B081J from NXP Semiconductors is a testament to the company's commitment to providing advanced, secure, and reliable microcontrollers. Whether for automotive, industrial, or IoT applications, this product offers a comprehensive solution that addresses the critical needs of modern electronic systems.

You May Also Be Interested in

Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess