EN
  • EN
  • DE

P60D024PX34/9B0204

Part No P60D024PX34/9B0204
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC SMART CARD CTLR PLLCC8 / * Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number P60D024
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346338-P60D024PX34/9B0204
Ultra Librarian 3D Model Ultra Librarian P60D024PX34/9B0204 CAD Model

Description

NXP Product P60D024PX34/9B0204 Overview

The NXP P60D024PX34/9B0204 is a state-of-the-art semiconductor device designed for high-performance applications requiring robust security and reliable operation. This product from NXP Semiconductors, a leader in secure connectivity solutions for embedded applications, is part of a family of integrated circuits that are widely used in automotive, industrial, and consumer electronics markets.

At the core of the P60D024PX34/9B0204 is an advanced microcontroller unit (MCU) that is built on a sophisticated architecture, optimized for efficiency and high-speed processing. The MCU is complemented by a range of peripherals that enhance its functionality, including communication interfaces, analog-to-digital converters (ADCs), and timers, making it a versatile choice for a multitude of electronic systems.

One of the key features of the NXP P60D024PX34/9B0204 is its emphasis on security. The product comes with built-in hardware security modules that provide encryption, secure boot, and secure key storage capabilities. This makes it an ideal choice for applications where data security and integrity are paramount, such as in payment systems, identity verification, and secure data transfer.

The device is also designed for ease of integration into various hardware designs. It supports a wide range of I/O options and has a flexible power management system that ensures optimal power consumption across different modes of operation. This not only helps in prolonging battery life in portable devices but also contributes to energy efficiency in larger systems.

Durability is another hallmark of the P60D024PX34/9B0204, with its robust design enabling it to withstand harsh environmental conditions. This makes it suitable for deployment in outdoor and automotive applications where reliability is critical.

In conclusion, the NXP P60D024PX34/9B0204 is a powerful and secure semiconductor product that delivers exceptional performance and reliability for a wide range of applications. Its comprehensive feature set and emphasis on security make it a leading choice for designers and engineers looking to create sophisticated electronic systems.

Available for order.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess