EN
  • EN
  • DE

P80C31SBAA

Part No P80C31SBAA
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit 80C51 CISC 4KB EPROM 3.3V/5V 44-Pin PLCC / IC MCU 8BIT ROMLESS 44PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor 8051
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 32
Program Memory Type ROMless
Data RAM Size 128 x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 44-PLCC (16.59x16.59)
Win Source Part Number 061055-P80C31SBAA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name P80C31
Introduction Date January 20, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian P80C31SBAA CAD Model

Description

Introducing the NXP P80C31SBAA Microcontroller

The NXP P80C31SBAA is a high-performance microcontroller that is part of the 80C51 microcontroller family. This robust and versatile 8-bit MCU is designed to support a wide range of applications, from industrial control systems to consumer electronics. The P80C31SBAA is an ideal choice for designers looking for a reliable and cost-effective solution with a rich set of features.

Key Features of the P80C31SBAA

  • Central Processing Unit: The P80C31SBAA operates with a fully static operation, allowing for frequencies ranging from 0 Hz to 24 MHz. This means that the device can be used in applications that require varying clock speeds, including power-sensitive designs where the clock can be slowed down or stopped to conserve energy.
  • Memory: It comes with 128 x 8 bits of on-chip RAM, which is essential for temporary data storage during operation. Additionally, the MCU supports external memory expansion, which is particularly useful for applications that require additional storage.
  • I/O Ports: Four 8-bit I/O ports and one 5-bit I/O port provide ample opportunities for connecting to various peripherals and external devices, enhancing the microcontroller's interfacing capabilities.
  • Timer/Counters: Two 16-bit timer/counters are included, offering precise timing and counting capabilities that are crucial for tasks such as event timing and pulse-width modulation.
  • Serial Communication: The P80C31SBAA features a full-duplex UART for serial communication, enabling easy data transfer between the microcontroller and other devices, such as computers, other microcontrollers, or network modules.
  • Interruption System: An interruption system with four priority levels ensures that critical tasks are handled promptly, and the system can efficiently respond to external events.
  • Instruction Set: The device utilizes a powerful instruction set that is optimized for control applications, allowing for efficient programming and execution of complex tasks.
  • Power-saving Modes: The microcontroller supports idle and power-down modes, which help in reducing power consumption during periods of inactivity.

The P80C31SBAA from NXP is a testament to the company's commitment to providing high-quality and adaptable microcontroller solutions. Its compatibility with the MCS-51 instruction set ensures easy integration into existing projects and a smooth learning curve for developers familiar with the 8051 MCU family. Whether for embedded systems, automation, or IoT devices, the P80C31SBAA offers the perfect blend of performance, power efficiency, and functionality.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.3894 $71.9470
10+ $11.8066 $118.0660
16+ $11.4377 $183.0032
21+ $11.0688 $232.4448
27+ $10.6998 $288.8946
37+ $9.5930 $354.9410
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,568 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess