Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 964026-P80C31UBAA
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian P80C31UBAA CAD Model

Description

The NXP P80C31UBAA is a high-performance microcontroller that belongs to NXP's 80C family, renowned for its robust architecture and versatility. This 8-bit microcontroller is based on the CMOS technology, which ensures low power consumption while providing high-speed processing capabilities.

Key Features

  • CPU Core: The P80C31UBAA is equipped with an 80C31 CPU core, which is compatible with the MCS-51 instruction set. This core is well-suited for a wide range of applications, including industrial control, consumer electronics, and automation systems.
  • Memory: It comes with 128 bytes of on-chip RAM, which can be used for data storage and scratchpad operations. While it does not include built-in flash or EEPROM, it supports external memory interfacing, allowing for expanded program and data storage.
  • Clock Speed: This microcontroller can operate at a maximum clock speed of 16 MHz, providing a good balance between power consumption and processing speed.
  • I/O Ports: The P80C31UBAA offers four 8-bit I/O ports, totaling 32 I/O lines. These ports are highly versatile and can be used for a variety of interfacing requirements.
  • Timers: It includes two 16-bit timer/counters, which are useful for event counting and time-related operations.
  • Serial Communication: The device features a full-duplex UART for serial communication, facilitating easy data exchange with other devices and peripherals.
  • Interrupts: With four priority levels of interrupts, the P80C31UBAA ensures responsive and efficient handling of real-time events.
  • Power-saving Modes: It supports power-saving modes such as Idle and Power-down, which help to reduce power consumption in low-activity or standby situations.

Applications

The versatility of the P80C31UBAA makes it an ideal choice for a broad range of applications. It is commonly used in:

  • Automated industrial systems
  • Home appliances and consumer electronics
  • Automotive electronics
  • Data communication systems
  • Embedded systems

Overall, the NXP P80C31UBAA microcontroller is a reliable and cost-effective solution for designers who require a robust MCU with a wide range of features and the ability to interface with additional memory and peripherals. Its industry-standard architecture ensures easy integration and compatibility with a multitude of existing systems and components.

You May Also Be Interested in

Taiwan Semiconductor
Diode Fast Recovery Rectifier 400V 1A 2-Pin SOD-123FL Plastic T/R
Need more? Email Us
ECAD model for RS1GFL RVG
Realtek
Lowest to $2.8660
ECAD model for RTL8105E-VL
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
ECAD model for PXBCM-MMS-L21-A
World Produts Inc.
Need more? Email Us
ECAD model for P4SMAJ5.0CA-F
ABB Embedded Power
45 A Soft Starter PSR Series; IP00; IP20; 18.5 kW
Need more? Email Us
ECAD model for PSE45-600-70
Amphenol FCI
Need more? Email Us
ECAD model for RJCSE-528B-01
SMC Diode Solutions
Smc PSE200/300/530-560 Controller, R
Need more? Email Us
ECAD model for PSE303-AC
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
ECAD model for P-RSM 55-099-15M
Epson Electronics America Inc-Semiconductor Div
Real Time Clock, Volatile, 0 Timer(s), CMOS, PDSO14
Need more? Email Us
ECAD model for RTC4553B

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention