EN
  • EN
  • DE

P80C32IFAA

Part No P80C32IFAA
Manufacturer NXP / Nexperia
Description CMOS single-chip 8-bit microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1234781-P80C32IFAA
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P80C32IFAA CAD Model

Description

The NXP P80C32IFAA is a high-performance microcontroller that is part of the 80C51 family, offering a versatile solution for embedded systems. This 8-bit microcontroller is based on a powerful architecture designed to handle complex tasks with efficiency and reliability, making it an ideal choice for a wide range of applications in industrial control, consumer electronics, automotive systems, and more.

Key Features:

  • CPU Core: The P80C32IFAA is built around a fully static 80C51 Central Processing Unit which provides a robust instruction set and operating speeds up to 33 MHz, ensuring swift execution of instructions and optimal system performance.
  • Memory: It comes equipped with 128 bytes of RAM and a variety of options for expandable external memory, giving developers the flexibility to scale their applications according to system requirements.
  • I/O Ports: With four 8-bit I/O ports, totaling 32 I/O lines, this microcontroller offers ample interfacing capabilities for peripherals and external modules, enhancing system connectivity and interaction.
  • Timer/Counters: Three 16-bit timer/counters are included, which can be utilized for event counting, interval timing, and pulse width modulation, among other timing-related functions.
  • Serial Communication: The P80C32IFAA features a full-duplex serial port that facilitates easy communication with external devices, supporting a wide range of serial protocols.
  • Interrupts: A priority-level interrupt system with two external and three internal interrupt sources ensures responsive and efficient handling of real-time events.
  • Power Management: This microcontroller supports power control modes such as Idle and Power-down, which help in reducing power consumption and extending the life of battery-operated devices.

Applications:

The versatile nature of the NXP P80C32IFAA makes it suitable for a broad spectrum of applications. It excels in scenarios that require robust control capabilities, such as automation systems, home appliances, automotive electronics, and telecommunication devices. Its reliability and adaptability also make it a preferred choice for developing sophisticated and interactive consumer products.

The NXP P80C32IFAA is a testament to NXP's commitment to providing advanced microcontroller solutions that drive innovation and enable designers to create complex and efficient systems in a compact form factor.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess