EN
  • EN
  • DE

P80C51RA+4A/G

Part No P80C51RA+4A/G
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343310-P80C51RA+4A/G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P80C51RA+4A/G CAD Model

Description

NXP P80C51RA+4A/G Microcontroller

The NXP P80C51RA+4A/G is a powerful and versatile microcontroller that belongs to NXP's 80C51 microcontroller family, renowned for its high performance and reliability in a wide range of embedded applications. This particular model comes with enhanced features that make it suitable for demanding applications that require a combination of low power consumption, high speed, and robust interfacing capabilities.

Key Features:

  • Clock Speed: The P80C51RA+4A/G operates at a high clock speed, enabling efficient processing and quick task execution. This makes it an ideal choice for applications that require real-time performance.
  • Memory: It is equipped with 4KB of on-chip ROM and 128 bytes of RAM, providing ample space for program storage and data manipulation.
  • I/O Ports: The device features a variety of input/output ports, including standard 80C51 family ports, which allow for easy interfacing with peripherals and other devices.
  • Interrupts: Multiple interrupt sources with priority levels ensure that the microcontroller can handle a variety of tasks simultaneously, enhancing its multitasking capabilities.
  • Power Management: The P80C51RA+4A/G is designed with power-saving modes such as idle and power-down modes, which are crucial for battery-operated devices.
  • Instruction Set: It utilizes a powerful instruction set that is compatible with the MCS-51 family, ensuring ease of programming and code portability.

Applications:

The NXP P80C51RA+4A/G microcontroller is suitable for a broad range of applications, including but not limited to:

  • Industrial control systems
  • Home automation
  • Automotive electronics
  • Telecommunication systems
  • Consumer electronics

Package and Quality:

Encased in a robust package, the P80C51RA+4A/G is designed to withstand harsh industrial environments while maintaining its functionality and performance. It adheres to NXP's strict quality standards, ensuring reliability and longevity for products that incorporate this microcontroller.

In conclusion, the NXP P80C51RA+4A/G microcontroller is a highly integrated and efficient solution for designers looking to leverage the power of the 80C51 family with added memory and enhanced features. Its combination of speed, memory, power efficiency, and interfacing capabilities make it an excellent choice for a multitude of sophisticated embedded systems.

You May Also Be Interested in

NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess