EN
  • EN
  • DE

P80C528EFA/02

Part No P80C528EFA/02
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343316-P80C528EFA/02
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P80C528EFA/02 CAD Model

Description

Introducing the NXP P80C528EFA/02 Microcontroller

The NXP P80C528EFA/02 is a robust 8-bit microcontroller that stands out with its versatile features and powerful performance. Designed to cater to a wide range of applications, this microcontroller is an ideal choice for designers looking for a reliable and efficient solution for their embedded systems.

Key Features

  • Central Processing Unit: At the heart of the P80C528EFA/02 is an 80C51 CPU core, which provides a high level of compatibility with industry-standard 8051 microcontroller architectures. This CPU is known for its simplicity and ease of use, making it a go-to choice for a variety of applications.
  • Memory: The device is equipped with 256 bytes of RAM, which can be used for variable storage and stack operations. Additionally, it includes 8KB of ROM, offering ample space for program storage.
  • Input/Output Ports: The microcontroller features four 8-bit I/O ports, providing a total of 32 I/O lines. These lines can be configured as inputs or outputs, allowing for flexible interfacing with other components and peripherals.
  • Timers: Two 16-bit timers/counters are included, which can be used for timing operations or event counting, enhancing the microcontroller's capability to handle time-sensitive tasks.
  • Serial Communication: It supports full-duplex serial communication, enabling data exchange with other microcontrollers, computers, or peripherals. This feature is essential for applications that require serial data transfer.
  • Interrupt System: The P80C528EFA/02 has a versatile and priority-level interrupt system, which ensures that critical events are addressed promptly and efficiently.
  • Power Management: The microcontroller supports power-down and idle modes, allowing for power-saving operations which are crucial for battery-powered or energy-sensitive applications.

Applications

The NXP P80C528EFA/02 microcontroller is suitable for a variety of applications, including but not limited to industrial control systems, home automation, automotive electronics, and consumer electronics. Its robust feature set and reliable performance make it an excellent choice for any project requiring a high-quality 8-bit microcontroller.

With its combination of memory options, I/O flexibility, and power efficiency, the P80C528EFA/02 from NXP is engineered to meet the demands of modern embedded design, providing a compact and cost-effective solution for a wide array of electronic products.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess