EN
  • EN
  • DE

P80CL31HFP

Part No P80CL31HFP
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Description 8-BIT 8 MHz MICROCONTROLLER PDIP40
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 981608-P80CL31HFP
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian P80CL31HFP CAD Model

Description

The P80CL31HFP is a high-performance microcontroller unit (MCU) from NXP Semiconductors, renowned for its robust design and versatile features. This MCU is part of the 80C51 microcontroller family, which is well-known for its reliability and ease of use in a wide range of industrial and consumer applications.

Key Features

  • High-Speed Architecture: The P80CL31HFP operates at a high clock frequency, offering swift processing capabilities that are essential for time-critical applications.
  • On-chip Memory: It includes integrated read-only memory (ROM) and random-access memory (RAM), which facilitate efficient data storage and retrieval without the need for external memory components.
  • Multiple I/O Ports: With several input/output ports, this MCU provides ample connectivity options, enabling it to interface with a variety of peripherals and sensors.
  • Power Management: The P80CL31HFP features advanced power management options that help in reducing power consumption during idle periods, making it suitable for battery-powered devices.
  • Timer/Counters: Built-in timer/counters allow for precise timing operations, which are critical for tasks such as event counting and pulse generation.
  • Serial Communication: The device supports serial communication interfaces, which are essential for data transfer between the MCU and other serial devices.

Applications

The versatility of the P80CL31HFP makes it an ideal choice for a multitude of applications. It is particularly well-suited for:

  • Automotive control systems
  • Industrial automation
  • Home appliances
  • Telecommunication systems
  • Consumer electronics

Quality and Reliability

NXP is committed to delivering high-quality products, and the P80CL31HFP is no exception. It undergoes rigorous testing to ensure it meets the stringent requirements for performance and reliability. Whether you're developing a simple consumer gadget or a complex industrial system, the P80CL31HFP provides a dependable and efficient solution for your microcontroller needs.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Harris Corporation
Need more? Email Us
World Produts Inc.
Need more? Email Us
Yageo
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Littelfuse Inc.
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
KOA Speer
Need more? Email Us
KOA Speer
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess