EN
  • EN
  • DE

P80CL410HFT-3

Part No P80CL410HFT-3
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 266810-P80CL410HFT-3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P80CL410HFT-3 CAD Model

Description

Product Overview: NXP P80CL410HFT-3

The NXP P80CL410HFT-3 is a state-of-the-art microcontroller designed for advanced embedded applications requiring high performance, low power consumption, and a range of integrated features. This product is part of NXP's P80C series and is built to deliver exceptional efficiency and versatility for a wide array of industries.

Key Features

  • High-Performance CPU: At the core of the P80CL410HFT-3 is a powerful CPU capable of handling complex computations and providing smooth operation for demanding applications.
  • Low Power Consumption: This microcontroller is optimized for energy efficiency, which makes it an ideal choice for battery-powered devices and applications where power conservation is crucial.
  • Advanced Peripherals: The P80CL410HFT-3 comes with a variety of built-in peripherals, including multiple communication interfaces, timers, and analog-to-digital converters, facilitating a wide range of functionalities without the need for additional components.
  • Robust Security Features: Security is a paramount concern in today's connected world, and the P80CL410HFT-3 addresses this with its integrated security features designed to protect against unauthorized access and ensure data integrity.
  • Flexible Memory Options: With its flexible memory architecture, this microcontroller can support various memory configurations, allowing designers to tailor the system to their specific needs.

Applications

The NXP P80CL410HFT-3 is versatile enough to be used in a multitude of applications, including but not limited to:

  • Industrial Control Systems
  • Automotive Electronics
  • Smart Home Devices
  • Internet of Things (IoT) Devices
  • Medical Equipment
  • Consumer Electronics

Technical Specifications

Parameter Value
CPU Speed Up to XXX MHz
Memory XXX KB Flash, XXX KB RAM
Operating Voltage X.X to X.X V
Operating Temperature -40°C to +85°C
Package XXX-pin XXX

Overall, the NXP P80CL410HFT-3 microcontroller is a powerful and reliable choice for engineers and developers looking to create sophisticated and efficient systems in a compact form factor.

You May Also Be Interested in

EPCOS (TDK)
Lowest to $0.9390
NIKO-SEM
Lowest to $0.2615
Samsung
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NIKO-SEM
Lowest to $6.5223
NVIDIA
Need more? Email Us
NIKO-SEM
Need more? Email Us
STMicroelectronics
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess