EN
  • EN
  • DE

P82B96TD/S910

Part No P82B96TD/S910
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 090107-P82B96TD/S910
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P82B96TD/S910 CAD Model

Description

NXP P82B96TD/S910 I2C Bus Extender

The NXP P82B96TD/S910 is a high-performance I2C bus extender designed to provide a robust and efficient solution for applications requiring extended I2C bus communication over long distances or through noisy environments. This device is a part of NXP's extensive interface products portfolio, offering advanced signal conditioning capabilities to enhance the performance of I2C systems.

With the ability to increase the communication distance of the I2C bus from meters to kilometers, the P82B96TD/S910 allows for greater flexibility in system design. It achieves this by buffering both the data (SDA) and the clock (SCL) lines, which enables the use of longer cables without the loss of signal integrity. This makes it an ideal choice for industrial control systems, building automation, and various other applications where I2C devices are distributed over larger areas.

The device operates over a wide supply voltage range from 3.0V to 12V, accommodating a variety of system requirements. It also supports bidirectional data transfer, ensuring seamless communication between I2C master and slave devices. The P82B96TD/S910 is capable of interfacing with standard mode, fast mode, and fast mode plus I2C protocols, providing a high degree of versatility.

One of the key features of the NXP P82B96TD/S910 is its ability to isolate bus capacitance, allowing up to 4000 pF of capacitance on the bus. This isolation helps to maintain signal quality and integrity, which is crucial for reliable data transmission. Additionally, the bus extender is designed with noise suppression in mind, reducing the impact of electromagnetic interference (EMI) on the communication lines.

For ease of integration, the P82B96TD/S910 is offered in a compact SOIC-8 package, ensuring a minimal footprint on the PCB. It is also characterized for operation from -40°C to +85°C, ensuring reliable performance across a wide range of environmental conditions.

In summary, the NXP P82B96TD/S910 I2C bus extender is a powerful and versatile solution for extending I2C communication in a variety of demanding applications. Its robust design and advanced features make it an essential component for engineers looking to enhance their I2C bus systems.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
NXP / Nexperia
Need more? Email Us
Samsung
Need more? Email Us
ON Semiconductor
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NIKO-SEM
Lowest to $6.5223

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess