EN
  • EN
  • DE

P83C552EBA/136

Part No P83C552EBA/136
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1083713-P83C552EBA/136
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian P83C552EBA/136 CAD Model

Description

The NXP P83C552EBA/136 is a robust 8-bit microcontroller designed to cater to a wide array of embedded applications. This powerful MCU is part of NXP's 80C51 microcontroller family, which is renowned for its high performance, versatility, and ease of use. The P83C552EBA/136 is especially well-suited for industrial control systems, automotive applications, and any embedded system that requires a reliable and efficient microcontroller.

Key Features

  • CPU Core: The device is built around an 80C51 processor core which offers a high degree of compatibility with existing 80C51 microcontrollers, making it an excellent choice for both new designs and upgrades to existing systems.
  • Memory: It comes equipped with a substantial amount of on-chip memory, including 8KB of ROM/EPROM and 256 bytes of RAM, providing ample space for application code and data storage.
  • Digital Peripherals: The P83C552EBA/136 includes a variety of integrated peripherals such as four 8-bit I/O ports, three 16-bit timers/counters, and a full-duplex serial channel, which greatly simplifies the design of complex control systems.
  • Interrupt System: With a priority-level interrupt system, the microcontroller ensures timely and efficient response to real-time events, which is critical for applications that require quick and predictable action.
  • Special Function Registers (SFRs): The device features a set of SFRs that allow for the configuration and control of the on-chip peripherals, providing developers with a high level of control over the microcontroller's operation.
  • Power Management: Advanced power-saving modes are available to reduce power consumption during idle periods, making it suitable for battery-operated devices.
  • Operating Conditions: The P83C552EBA/136 operates over an extended temperature range and has a wide voltage range, ensuring reliability across different environments and applications.

Applications

The NXP P83C552EBA/136 is an ideal choice for a multitude of applications. Its robust feature set makes it particularly well-suited for industrial automation, where reliability and performance are of paramount importance. Additionally, it is a popular choice for automotive electronics, home appliances, and various types of embedded control systems where a high degree of integration and processing power is required in a compact footprint.

You May Also Be Interested in

Intel
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Yageo
Need more? Email Us
Harris Corporation
Need more? Email Us
Essentra Components
Need more? Email Us
KOA Speer
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess