EN
  • EN
  • DE

P83CE528EFB

Part No P83CE528EFB
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343447-P83CE528EFB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P83CE528EFB CAD Model

Description

The P83CE528EFB is a remarkable microcontroller unit (MCU) developed by NXP Semiconductors, a leader in the industry known for its high-performance and innovative integrated circuits. This product is part of the 80C51 microcontroller family, which has been widely recognized for its robust architecture and versatility in a broad range of embedded applications.

Key Features

  • Core Processor: The MCU is built around an 80C51 processor core, which offers a perfect balance between performance and power consumption, making it an ideal choice for energy-efficient applications.
  • Memory: It comes equipped with an ample amount of on-chip memory, including both volatile and non-volatile options, to cater to complex applications without the need for external memory components.
  • Connectivity: The P83CE528EFB features a range of communication interfaces, such as serial ports and parallel ports, allowing for seamless integration with other devices and peripherals.
  • Timers and Counters: Multiple built-in timers and counters enable precise event management and timing operations, which are crucial for tasks that require exact timing such as motor control.
  • Input/Output Ports: A variety of configurable I/O ports are available, providing the flexibility to connect with a wide array of external devices, sensors, and actuators.
  • Power Management: Advanced power management options are integrated into the device to optimize power usage across different operational states, which is essential for battery-operated or power-sensitive applications.

Applications

The versatility of the P83CE528EFB allows it to be used in a multitude of applications, ranging from industrial control systems to consumer electronics. Its robust feature set makes it particularly well-suited for:

  • Automotive control systems
  • Home automation and smart appliances
  • Telecommunications equipment
  • Office machines and business equipment
  • Embedded systems requiring a dependable microcontroller

Quality and Reliability

NXP's commitment to quality ensures that the P83CE528EFB is manufactured to the highest standards, with rigorous testing and validation processes in place. This dedication to excellence guarantees that the product is reliable and capable of performing consistently in even the most demanding environments.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess