EN
  • EN
  • DE

P83LPC913FDH/CV960

Part No P83LPC913FDH/CV960
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1191939-P83LPC913FDH/CV960
Categories Embedded - Microcontrollers
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P83LPC913FDH/CV960 CAD Model

Description

The NXP P83LPC913FDH/CV960 is a highly integrated microcontroller designed for a broad range of applications that demand a perfect balance between performance and power efficiency. This microcontroller is part of the LPC900 family and is built on a powerful 8-bit architecture that enables it to operate at high speeds while maintaining low power consumption.

Key Features

  • Core: The device features an 8-bit microcontroller core with a clock speed of up to 7.58 MHz, providing a solid foundation for both simple and complex tasks.
  • Memory: It comes equipped with 2 KB of on-chip Flash memory for program storage and 128 bytes of RAM for data processing, ensuring sufficient space for small to medium-sized applications.
  • I/O Ports: The P83LPC913FDH/CV960 includes 15 general-purpose I/O pins, which can be configured to handle a variety of peripheral functions, providing flexibility in connecting with external components.
  • Timers: It contains two 16-bit timers and a watchdog timer, which are essential for time-sensitive operations and system stability.
  • Communication: This microcontroller supports serial communication through an enhanced UART (Universal Asynchronous Receiver/Transmitter), enabling easy data exchange with other devices.
  • Analog-to-Digital Converter: An integrated 8-channel 10-bit ADC allows the microcontroller to process analog signals, making it ideal for sensor-based applications.
  • Power Management: The P83LPC913FDH/CV960 features multiple power-saving modes, including Idle and Power-down modes, which help to minimize power consumption when the device is not in active use.

Applications

The versatility of the P83LPC913FDH/CV960 makes it suitable for a wide array of applications, including but not limited to industrial control systems, consumer electronics, automotive components, and embedded systems. Its robust feature set and efficient operation make it a reliable choice for designers looking to optimize their products for performance and power consumption.

Package and Quality

The microcontroller is offered in a TSSOP20 package, which is compact and suitable for space-constrained applications. NXP is known for its commitment to quality, and this product is no exception, meeting high standards for reliability and longevity.

You May Also Be Interested in

Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess