EN
  • EN
  • DE

P87C554SBBD

Part No P87C554SBBD
Manufacturer NXP / Nexperia
Description 80C51 8-bit microcontroller . 6 clock operation 16K/512 OTP/ROM/ROMless, 7 channel 10 bit A/D, I2C, PWM, capture/compare, high I/O, 64L LQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1234888-P87C554SBBD
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P87C554SBBD CAD Model

Description

The NXP P87C554SBBD is a high-performance microcontroller that is part of NXP's 8-bit 8051 family. Designed for embedded systems that require a balance between power and performance, this microcontroller is ideal for a wide range of applications in automotive, industrial control, and consumer electronics.

Key Features

  • Core: 8051-compatible 8-bit processing core running at up to 40 MHz, which provides a solid foundation for running complex algorithms and handling multiple tasks.
  • Memory: Comes with 16 KB of on-chip OTP (One-Time Programmable) ROM and 256 bytes of RAM, suitable for storing firmware and performing real-time data processing.
  • I/O Ports: Features 32 programmable I/O lines that allow for flexible interfacing with peripherals and other devices, making it a versatile choice for system integration.
  • Timers: Equipped with three 16-bit timers/counters, which can be used for timing operations, event counting, and pulse-width modulation (PWM) for motor control or LED dimming.
  • Serial Communication: Includes a full-duplex enhanced UART for serial communication, which supports multiple serial protocols, ensuring easy data exchange with other microcontrollers and devices.
  • Interrupts: Provides 9 sources of interrupts with two priority levels, enabling responsive and efficient handling of events and tasks without significant processor overhead.
  • Power Management: Features power control modes such as Idle and Power-down, which help to minimize power consumption during periods of inactivity, making it a suitable choice for battery-operated devices.

Applications

The P87C554SBBD's rich feature set and robust design make it suitable for a variety of applications, including:

  • Automotive systems such as engine control units and dashboard electronics
  • Industrial automation systems like PLCs and motor controllers
  • Consumer electronics including smart home devices and personal gadgets
  • Communication systems that require reliable data processing and transfer

With its combination of performance, memory options, and power efficiency, the NXP P87C554SBBD microcontroller is an excellent choice for designers looking to create sophisticated and reliable embedded systems.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess