EN
  • EN
  • DE

P87C557E8EFB/01,55

Part No P87C557E8EFB/01,55
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB OTP 80PQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 8051 series Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) OTP 80-PQFP (14x20)
Manufacturer NXP
Series 87C
Package Tray
Part Status Obsolete
Core Processor 8051
Core Size 8-Bit
Speed 16MHz
Connectivity EBI/EMI, I2C, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 40
Program Memory Size 64KB (64K x 8)
Program Memory Type OTP
Supply Voltage 4.5V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 80-BQFP
Case / Package 80-PQFP (14x20)
Family Name P87C5
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 935263160557, P87C557E8FB, P87C557E8FB-ND
Quantity per package 330
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929919-P87C557E8EFB/01,55
Ultra Librarian 3D Model Ultra Librarian P87C557E8EFB/01,55 CAD Model

Description

The NXP P87C557E8EFB/01,55 is a robust 8-bit microcontroller that belongs to NXP's 80C51 family, renowned for their high performance and versatility in a wide range of embedded applications. This microcontroller is designed to offer a perfect balance between processing power and power consumption, making it an ideal choice for industrial control systems, automotive applications, and smart IoT devices.

Key Features

  • Core: 80C51-based 8-bit microcontroller with an extended instruction set for enhanced performance.
  • Memory: Equipped with 32KB of on-chip OTP (One-Time Programmable) ROM and 1KB of RAM, providing ample space for complex programs and data storage.
  • Clock Speed: Operates at a clock frequency of up to 16 MHz, delivering swift and efficient processing for time-sensitive tasks.
  • I/O Ports: Features 32 programmable I/O lines that allow extensive interfacing with peripheral devices.
  • Timers: Contains three 16-bit timers/counters that are instrumental in event counting and precise time-based operations.
  • Serial Communication: Supports full-duplex serial communication through an enhanced UART, facilitating easy data transfer and connectivity.
  • Interrupts: Offers a powerful interrupt structure with 15 sources and four priority levels, ensuring responsive and reliable system behavior.
  • Power Management: Includes power control modes such as Idle and Power-down to minimize energy consumption during low-activity periods.
  • Packaging: Comes in a 44-pin PLCC (Plastic Leaded Chip Carrier) package, which is suitable for surface mounting and provides a compact footprint.

Applications

The P87C557E8EFB/01,55 microcontroller is adept at handling complex tasks in embedded systems. It is widely used in:

  • Automation and process control
  • Automotive engine management and body control modules
  • Consumer electronics
  • Telecommunication systems
  • Embedded networking
  • Smart sensors and IoT devices

With its advanced features and reliable performance, the NXP P87C557E8EFB/01,55 is a versatile microcontroller that can meet the demands of various high-tech applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.6514 $61.9542
7+ $16.9450 $118.6150
11+ $16.4160 $180.5760
15+ $15.8859 $238.2885
19+ $15.3569 $291.7811
26+ $13.7676 $357.9576
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,770 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess