EN
  • EN
  • DE

P87C57SBLKA

Part No P87C57SBLKA
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343534-P87C57SBLKA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P87C57SBLKA CAD Model

Description

The P87C57SBLKA is a high-performance microcontroller from NXP Semiconductors. This robust and versatile microcontroller is part of the 80C51 family, which has been widely recognized for its efficiency and reliability in a variety of applications. The P87C57SBLKA offers a powerful combination of features that make it suitable for demanding applications in the automotive, industrial, and consumer electronics sectors.

Key Features

  • Advanced 80C51 Architecture: The P87C57SBLKA is built on the advanced 80C51 architecture, which ensures compatibility with a wide range of existing 80C51 microcontrollers while providing enhanced performance and low power consumption.
  • On-chip Memory: It comes with a generous amount of on-chip memory, including 32KB of Flash program memory and 1KB of data RAM, facilitating complex program execution and data handling.
  • High-speed Operation: The device operates at a high clock frequency, enabling quick processing and response times, which are crucial for real-time applications.
  • Multiple I/O Ports: Multiple input/output ports provide ample connectivity options for interfacing with external devices, sensors, and actuators.
  • Integrated Peripherals: The microcontroller includes a range of integrated peripherals such as timers, counters, a serial communication controller, and more, reducing the need for external components.
  • Power Management: Power-saving modes are available to minimize power consumption during idle periods, making the P87C57SBLKA suitable for battery-powered or energy-sensitive applications.
  • Robust Design: Designed to withstand harsh environments, the P87C57SBLKA is characterized by its robustness against temperature variations and electrical noise.

Applications

The P87C57SBLKA is designed to meet the needs of a broad range of applications. Its reliability and adaptability make it an excellent choice for:

  • Automotive control systems
  • Industrial automation and process control
  • Home appliances and consumer electronics
  • Telecommunication systems
  • Embedded systems and IoT devices

With its rich feature set and proven 80C51 core, the P87C57SBLKA from NXP is a microcontroller that offers designers a flexible and powerful solution for embedded control applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess