EN
  • EN
  • DE

P87LPC762FN/CP3227

Part No P87LPC762FN/CP3227
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit 87LP 80C51 CISC 2KB EPROM 5V 20-Pin PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Core Architecture 80C51
Data Bus Width 8 b
Interface I2C, UART
Max Frequency 20 MHz
Maximum Operating Temperature 85 °C
Max Power Dissipation 1.5 W
Memory Size 2 kB
Memory Type EPROM
Min Operating Temperature -45 °C
Number of Programmable I/O 18
Number of Timers/Counters 2
Operating Supply Voltage 5 V
Radiation Hardening No
RAM Size 128 B
RoHS Compliant
Watchdog Timer Yes
Win Source Part Number 984523-P87LPC762FN/CP3227
Categories Embedded - Microcontrollers
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian P87LPC762FN/CP3227 CAD Model

Description

Introducing the NXP P87LPC762FN/CP3227 Microcontroller

The NXP P87LPC762FN/CP3227 is a cutting-edge microcontroller designed to offer a perfect balance between performance and power efficiency. This device is part of NXP's esteemed LPC family, which is renowned for its high-quality and reliable microcontrollers. The P87LPC762FN/CP3227 is specifically engineered to cater to the needs of embedded applications that demand low power consumption without compromising on processing capabilities.

Key Features

  • Low Power Consumption: The P87LPC762FN/CP3227 is optimized for applications where power efficiency is crucial. It features multiple power-saving modes, making it ideal for battery-powered devices.
  • High-Performance 80C51 Core: At the heart of the P87LPC762FN/CP3227 is a high-performance 80C51 microcontroller core, which provides a robust and versatile platform for a wide range of applications.
  • On-Chip Memory: The device comes with 4 KB of on-chip static RAM and 16 KB of on-chip flash memory, providing ample space for code and data storage, and enabling easy firmware updates due to its in-system programmable flash.
  • Flexible Oscillator Options: With a range of oscillator options, including a crystal oscillator, an internal RC oscillator, and a clock input, the P87LPC762FN/CP3227 offers flexibility for various system requirements.
  • Comprehensive I/O Support: The microcontroller boasts 21 general-purpose I/O pins, which are configurable to suit a wide array of peripheral interfaces and applications.
  • Integrated Analog Peripherals: The inclusion of an 8-channel 10-bit analog-to-digital converter (ADC) allows for precise analog signal measurement, making it suitable for sensor interfacing and data acquisition tasks.

Applications

The versatility of the P87LPC762FN/CP3227 makes it an excellent choice for a variety of applications, including but not limited to:

  • Industrial control systems
  • Battery management systems
  • Home automation
  • Smart sensors and IoT devices

With its robust set of features and capabilities, the NXP P87LPC762FN/CP3227 microcontroller is a reliable and cost-effective solution for designers looking to develop sophisticated and power-conscious embedded systems.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.7970
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess