EN
  • EN
  • DE

P87LPC769BD

Part No P87LPC769BD
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 088718-P87LPC769BD
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P87LPC769BD CAD Model

Description

The NXP P87LPC769BD is a highly integrated microcontroller that offers an optimal solution for low-power, high-performance embedded systems. Designed to operate with minimal power consumption, this microcontroller is ideal for battery-powered applications and smart devices where efficiency is paramount.

Key Features

  • Core: Based on a high-performance 80C51 processor with a clock speed of up to 20 MHz, the P87LPC769BD delivers robust processing capabilities while maintaining low power consumption.
  • Memory: Equipped with 4 KB of on-chip flash memory, which is ideal for storing firmware and applications, and 256 bytes of RAM for efficient data processing.
  • Power Management: Features multiple power-down modes, including Idle and Power-down modes, which significantly reduce power consumption when the device is not actively processing.
  • I/O Ports: Offers 21 general-purpose I/O pins, providing ample flexibility for interfacing with sensors, actuators, and other peripherals.
  • Timers: Contains two 16-bit timers/counters, enabling precise timing operations and event counting, which are essential for real-time applications.
  • Communication Interfaces: Includes a versatile serial communication interface supporting I2C, SPI, and UART protocols, allowing seamless connectivity with a wide range of external devices.
  • Analog-to-Digital Converter (ADC): Integrated 8-bit ADC with multiple channels provides the capability to convert analog signals into digital data for processing.
  • Oscillator Options: Supports both external and internal oscillator options, giving designers flexibility in choosing the appropriate clock source for their application.

Applications

The NXP P87LPC769BD microcontroller is well-suited for a variety of applications, including but not limited to:

  • Industrial control systems
  • Battery management systems
  • Home automation devices
  • Portable medical equipment
  • Low-power sensor networks

With its robust set of features and low-power operation, the NXP P87LPC769BD is an excellent choice for developers looking to create sophisticated embedded systems without compromising on power efficiency.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
AVX Corporation
Need more? Email Us
Samsung
Need more? Email Us
NEC-TOKIN
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
STMicroelectronics
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Lowest to $0.2615

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3338 $61.0014
7+ $16.6840 $116.7880
11+ $16.1631 $177.7941
15+ $15.6410 $234.6150
20+ $15.1201 $302.4020
26+ $13.5562 $352.4612
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,333 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess