EN
  • EN
  • DE

P89C238MBA/A

Part No P89C238MBA/A
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343570-P89C238MBA/A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P89C238MBA/A CAD Model

Description

Product Overview: NXP P89C238MBA/A Microcontroller

The NXP P89C238MBA/A is a highly integrated microcontroller designed for robust performance in embedded systems. Part of NXP's renowned microcontroller portfolio, this device is built around an 80C51 microcontroller core, offering a familiar architecture with advanced features. The P89C238MBA/A is ideal for applications requiring high-speed processing and multiple communication interfaces.

Key Features

  • Core: The device is based on an 80C51 processor core which is well-known for its efficiency and wide adoption in the industry, ensuring easy integration and compatibility with existing platforms.
  • Memory: It comes with 64 KB of flash memory, providing ample space for application code and data storage, along with 2048 bytes of RAM for efficient data handling.
  • Communication Interfaces: Multiple built-in communication interfaces, including a full-duplex UART, facilitate serial communication, making it suitable for complex communication tasks in embedded systems.
  • Input/Output Ports: The P89C238MBA/A features 32 general-purpose I/O lines that allow for flexible connection to peripherals and external modules, enhancing the microcontroller's adaptability to a wide range of applications.
  • Clock Speed: With a clock speed of up to 16 MHz, the P89C238MBA/A can handle tasks that require quick data processing and real-time responses.
  • Power Management: Advanced power management options ensure that the microcontroller operates efficiently, with features that reduce power consumption during idle periods.

Applications

The versatility of the NXP P89C238MBA/A makes it suitable for a broad spectrum of applications, including but not limited to industrial control systems, home automation, automotive electronics, and IoT devices. Its robust feature set ensures that it can meet the demands of complex tasks while maintaining reliability and performance.

Conclusion

The NXP P89C238MBA/A microcontroller is a testament to NXP's commitment to providing high-quality, versatile, and efficient microcontrollers. With its 80C51 core, ample memory, multiple communication interfaces, and high-speed operation, this microcontroller stands out as a top choice for engineers and developers looking to push the boundaries of what's possible in embedded system design.

You May Also Be Interested in

Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess